LG logo

LG KT-T55E 139,7 cm (55") Multi-touch USB

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23905
Info modified on:
10 Mar 2024, 10:10:44
Short summary description LG KT-T55E 139,7 cm (55") Multi-touch USB:

LG KT-T55E, 139,7 cm (55"), Multi-touch, USB, Infrared, 15 ms, 85%

Long summary description LG KT-T55E 139,7 cm (55") Multi-touch USB:

LG KT-T55E. Display diagonal: 139,7 cm (55"), Touch technology: Multi-touch, Standard connectivity: USB. Power source type: USB, Power consumption (typical): 1,8 W. Other operating systems supported: Android. Width: 1278 mm, Height: 748,8 mm, Bezel width: 3,27 cm. Package width: 1386 mm, Package depth: 162 mm, Package height: 869 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.