location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG GBB930DNQZN fridge-freezer Freestanding 335 L Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GBB930DNQZN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GBB930DNQZN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8801031542000
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80176
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 15:59:59
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG GBB930DNQZN fridge-freezer Freestanding 335 L Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey Freestanding 335 L
  • - 213 L
  • - 105 L Bottom-placed 4* 14 kg/24h
  • - 246 kWh 40 dB
More>>>
Short summary description LG GBB930DNQZN fridge-freezer Freestanding 335 L Grey:
This short summary of the LG GBB930DNQZN fridge-freezer Freestanding 335 L Grey data-sheet is auto-generated and uses the product title and the first six key specs.

LG GBB930DNQZN, 335 L, No Frost (fridge), SN-T, 40 dB, 14 kg/24h, Grey

Long summary description LG GBB930DNQZN fridge-freezer Freestanding 335 L Grey:
This is an auto-generated long summary of LG GBB930DNQZN fridge-freezer Freestanding 335 L Grey based on the first three specs of the first five spec groups.

LG GBB930DNQZN. Total net capacity: 335 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 213 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 105 L, Freezing capacity: 14 kg/24h, No Frost (freezer). Annual energy consumption: 246 kWh. Product colour: Grey

Design
Appliance placement *
Freestanding
Product colour *
Grey
Door hinge
Right
Reversible doors
Yes
Child lock
Yes
Built-in display *
Yes
Shelves material
Tempered glass
Performance
Total net capacity *
335 L
Total gross capacity
394 L
Climate class *
SN-T
Noise level *
40 dB
Fridge
Fridge net capacity *
213 L
Fridge gross capacity
263 L
Fridge interior light
Yes
No Frost (fridge) *
Yes
Multi-Airflow system (fridge) *
Yes
Fridge number of shelves/baskets *
3
Number of vegetable drawers *
2
Fridge door balconies
4
Bottle rack
Yes
Anti-bacterial coating
Yes
Freezer
Freezer position *
Bottom-placed
Freezer
Freezer net capacity *
105 L
Freezer gross capacity
131 L
Freezing capacity *
14 kg/24h
Storage time during power failure *
26,5 h
Star rating *
4*
No Frost (freezer) *
Yes
Freezer number of shelves/baskets *
3
Fast freeze function *
Yes
Fresh zone
Fresh zone compartment *
No
Power
Energy efficiency class (old)
A++
Annual energy consumption *
246 kWh
Power source
Electric
Weight & dimensions
Width *
595 mm
Depth *
668 mm
Height *
2000 mm
Weight *
97 kg
Packaging data
Package width
655 mm
Package depth
745 mm
Package height
2095 mm
Package weight
103 kg