LevelOne logo

LevelOne OAN-4101 network antenna Omni-directional antenna N-type 10 dBi

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23511
Info modified on:
21 Oct 2022, 10:14:32
Long product name LevelOne OAN-4101 network antenna Omni-directional antenna N-type 10 dBi:

802.11a, 5.GHz-5.825GHz, 10dBi, 50 Ohm

LevelOne OAN-4101 network antenna Omni-directional antenna N-type 10 dBi:

LevelOne’s OAN-4101 10dBi omni-directional outdoor antenna is an ideal solution to increase wireless signal coverage and improve signal strength/quality for existing 802.11a wireless devices in the range between 5.5Ghz to 5.825Ghz frequency bands.

This antenna is especially designed for outdoor applications such as the WAB-3002 outdoor access point. The waterproof surface keeps the antenna workable in any rogue environment. In order to increase installation flexibility there is no power-source required.

The antenna can be easily fastened on a wall or installed on a pole. OAN-4101 has been tested for interoperating with LevelOne’s wireless access point, WAB-7400 mesh outdoor AP/Bridge. This unit can also work with other wireless devices, which comply with IEEE802.11a standard and are equipped with an N male connector.

Short summary description LevelOne OAN-4101 network antenna Omni-directional antenna N-type 10 dBi:

LevelOne OAN-4101, 10 dBi, 5.5 - 5.825 GHz, IEEE 802.11a, 50 Ω, 360°, 7°

Long summary description LevelOne OAN-4101 network antenna Omni-directional antenna N-type 10 dBi:

LevelOne OAN-4101. Antenna gain level (max): 10 dBi, Frequency band and operating channels: 5.5 - 5.825 GHz, Networking standards: IEEE 802.11a. Antenna type: Omni-directional antenna, Antenna connector type: N-type, Connector gender: Female. Width: 80 mm, Depth: 760 mm, Height: 511 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.