LevelOne logo

LevelOne GTL-2881 network switch Managed L3 Gigabit Ethernet (10/100/1000) Grey

Data-sheet quality:
created/standardized by Icecat
Product views:
116747
Info modified on:
25 Sept 2023, 12:23:43
Bullet Points LevelOne GTL-2881 network switch Managed L3 Gigabit Ethernet (10/100/1000) Grey:
  • - Dynamic ARP Inspection (DAI) protects switches against ARP spoofing
  • - Supports up to 8 switches in one stack
  • - Supports Operations, Administration, and Maintenance (OAM) mechanisms
  • - Ethernet Ring Protection Switching (ERPS) for Ethernet ring topologies with sub-50 ms failover capabilities
  • - IEEE 802.1d/w Spanning Tree Protocol (STP) and port mirroring
  • - IEEE 802.3ad LACP for auto port aggregation
  • - Supports port-based VLAN, IEEE 802.1Q VLAN Tagging
  • - QoS control for traffic prioritization and bandwidth management
Long product name LevelOne GTL-2881 network switch Managed L3 Gigabit Ethernet (10/100/1000) Grey:

24 x 10/100/1000Mbps RJ-45, 35 W, 128 Gbps, 16K MAC, IEEE 802.3x/u/z/ad, IEEE 802.1w/s/d/q/x/p

LevelOne GTL-2881 network switch Managed L3 Gigabit Ethernet (10/100/1000) Grey:

The GTL-2881 series includes high-performance Gigabit Ethernet Layer3 Lite switches featuring 28 ports; 24 10/100/1000BASE-T ports, two 10G SFP+ ports, and one 10G expansion slot for a dual-port module. The switch is ideal for high-performance server aggregations, such as enterprise data centers, where it can connect high-end or network-attached file servers through fiber ports. It can also deployed as a backbone upgrade, or to provide Gigabit-to-the-desktop for power users. This switch is packed with features and is a cost-effective solution that brings continuous availability, enhanced security, and advanced QoS to the network edge, while maintaining simplicity of management.

Short summary description LevelOne GTL-2881 network switch Managed L3 Gigabit Ethernet (10/100/1000) Grey:

LevelOne GTL-2881, Managed, L3, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting

Long summary description LevelOne GTL-2881 network switch Managed L3 Gigabit Ethernet (10/100/1000) Grey:

LevelOne GTL-2881. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RJ-45. Full duplex. MAC address table: 16000 entries, Routing/switching capacity: 128 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3ad, IEEE.... Rack mounting

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.