- - No OS
- - Intel Core i5-1155G7 (8MB Cache)
- - 39.6 cm (15.6") Full HD 1920 x 1080 TN
- - 16GB (3200MHz) DDR4-SDRAM & 512GB SSD
Intel Core i5-1155G7 (8MB Cache), 16GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 TN, WLAN, Webcam, No OS
Performance with no limits
Take on any task with the IdeaPad 3i Gen 6 (15″ Intel) laptop and enjoy the unmatched speed and intelligence of 11th Gen Intel® Core™ processors, while you take in the views of integrated Intel® Iris® Xe graphics. Strong enough to run the most demanding apps and AAA-title games, and smarter than ever to keep your laptop running optimally, these cutting-edge processors blaze the trail for in-home entertainment and productivity.
Get more on your screen
See more detail with less clutter, with narrow bezels on all four sides of a 15.6" FHD display. It's a pleasure to watch and use. This commitment to screen real estate gives the IdeaPad 3i Gen 6 (15" Intel) one of the highest active area ratios of its class.
Wellness is the priority
The IdeaPad 3i Gen 6 (15″ Intel) laptop tackles the physical and mental effects of increased screen time with smart features that help remedy eye strain and environmental distractions. These include eye care, which protects your eyes from strain during long bouts of screen time, and noise cancellation which eliminates background noise and cross talk during conference calls.
Privacy first
Webcam accidents have become common place these days. Sometimes it’s funny, sometimes it’s humiliating… maybe even both. To guarantee your privacy, the IdeaPad 3i Gen 6 (15″ Intel) laptop’s built-in privacy shutter safeguards you from the lingering anxiety over whether your camera's still rolling after a video call.
Cool performance
Smash top scores in your favorite games, edit video, and more without burning out your processor. The IdeaPad 3i Gen 6 (15" Intel) laptop is equipped with mechanical and intelligent cooling features, which always keep your processor cool and working optimally. You can also fine-tune even further with Q-control, which lets you cycle through fan speeds to optimize for either performance or saving battery power.
Buy this PC and get a Free upgrade to Windows 11 when available.1
1 Upgrade rollout plan is being finalized and is scheduled to begin late in 2021 and continue into 2022. Specific timing will vary by device. Certain features require specific hardware, see https://www.microsoft.com/windows/windows-11-specifications.
Specifications may vary depending upon region / model.
Lenovo IdeaPad 3, Intel® Core™ i5, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB, Grey
Lenovo IdeaPad 3. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-1155G7. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Product colour: Grey. Weight: 1,65 kg