location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkSmart Core + IP Controller Zoom video conferencing system Ethernet LAN connection

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkSmart Core + IP Controller Zoom
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12QL0004PG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197528915524 show
Category:
Video telephone and other devices used for setting up and delivering video conferencing, which is where two or more separate locations communicate by simultaneous two-way video and audio transmissions.
Video Conferencing Systems Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Sep 2024 14:37:22
The date of the most recent change of the data-sheet in Icecat's system
Leaflet (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkSmart Core + IP Controller Zoom video conferencing system Ethernet LAN connection
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Total storage capacity: 256 GB
  • - Ethernet LAN connection 10,100,1000 Mbit/s Wi-Fi
  • - Power source type: AC
  • - Black
Warranty: 3-year, Onsite + First Year Maintenance, 3Y Premier Support Upgrade from 3Y Onsite
Long product name Lenovo ThinkSmart Core + IP Controller Zoom video conferencing system Ethernet LAN connection :
The short editorial description of Lenovo ThinkSmart Core + IP Controller Zoom video conferencing system Ethernet LAN connection

Intel Core i5-1145G7E (4C/8T, 1.5/4.1GHz, 8MB), 1x 16GB DDR4-3200, 256GB SSD M.2 2280 PCIe 3.0x4 NVMe, Intel Iris Xe Graphics, Intel Wi-Fi 6 AX201 11ax 2x2 + BT5.0 vPro, Windows 11 IoT Enterprise GAC 64
More>>>
Lenovo ThinkSmart Core + IP Controller Zoom video conferencing system Ethernet LAN connection:
The official marketing text of Lenovo ThinkSmart Core + IP Controller Zoom video conferencing system Ethernet LAN connection as supplied by the manufacturer

Powerful & secure performance.
The ThinkSmart Core computing device is powered by 11th Gen Intel® Core™ vPro® processors with Intel® Iris® Xe graphics for optimized business productivity and collaboration. It comes certified for and preloaded with Microsoft Teams Rooms—perfect for employees to connect, share, and collaborate seamlessly and securely. Plus, it runs on trusted Windows 10 IoT Enterprise SAC OS.

Security matters
ThinkSmart Core includes ThinkShield, our built-in suite of security solutions to safeguard your device and your data. Additionally, the Intel vPro® platform provides the world’s most comprehensive hardware-based security for business. Plus, both the Core and the Controller include the Kensington MiniSaver lock slots to secure the devices physically.

Short summary description Lenovo ThinkSmart Core + IP Controller Zoom video conferencing system Ethernet LAN connection:
This short summary of the Lenovo ThinkSmart Core + IP Controller Zoom video conferencing system Ethernet LAN connection data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkSmart Core + IP Controller Zoom, Windows 11 IoT Enterprise GAC, Black

Long summary description Lenovo ThinkSmart Core + IP Controller Zoom video conferencing system Ethernet LAN connection:
This is an auto-generated long summary of Lenovo ThinkSmart Core + IP Controller Zoom video conferencing system Ethernet LAN connection based on the first three specs of the first five spec groups.

Lenovo ThinkSmart Core + IP Controller Zoom. Ethernet LAN connection, Wi-Fi. Bluetooth. Display diagonal: 25,6 cm (10.1"). Operating system software: Windows 11 IoT Enterprise GAC. Product colour: Black