location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkEdge SE30 Intel® Core™ i5 i5-1145GRE 16 GB DDR4-SDRAM 512 GB SSD Windows 10 IoT Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkEdge SE30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11NKS0870F
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8010
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 16:43:49
The date of the most recent change of the data-sheet in Icecat's system
Carbon Footprint (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkEdge SE30 Intel® Core™ i5 i5-1145GRE 16 GB DDR4-SDRAM 512 GB SSD Windows 10 IoT Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 IoT 64-bit
  • - Intel Core i5-1145GRE (8MB Cache, 1.5GHz)
  • - 16GB (3200MHz) DDR4-SDRAM & 512GB SSD
Warranty: 3Y Premier Support
Long product name Lenovo ThinkEdge SE30 Intel® Core™ i5 i5-1145GRE 16 GB DDR4-SDRAM 512 GB SSD Windows 10 IoT Mini PC Black :
The short editorial description of Lenovo ThinkEdge SE30 Intel® Core™ i5 i5-1145GRE 16 GB DDR4-SDRAM 512 GB SSD Windows 10 IoT Mini PC Black

Intel Core i5-1145GRE (8MB Cache, 1.5GHz), 16GB DDR4-SDRAM, 512GB SSD, Intel Iris Xe Graphics, LAN, WLAN, Windows 10 IoT 64-bit
More>>>
Lenovo ThinkEdge SE30 Intel® Core™ i5 i5-1145GRE 16 GB DDR4-SDRAM 512 GB SSD Windows 10 IoT Mini PC Black:
The official marketing text of Lenovo ThinkEdge SE30 Intel® Core™ i5 i5-1145GRE 16 GB DDR4-SDRAM 512 GB SSD Windows 10 IoT Mini PC Black as supplied by the manufacturer

An IoT game changer
Tackling demanding tasks in demanding environments is what the ThinkEdge SE30 was designed for. Powered by the latest 11th Gen Intel® Core™ i5 vPro® processors for industrial computing and high-speed DDR4 memory, the SE30 is ready-built for challenging edge applications.

Short summary description Lenovo ThinkEdge SE30 Intel® Core™ i5 i5-1145GRE 16 GB DDR4-SDRAM 512 GB SSD Windows 10 IoT Mini PC Black:
This short summary of the Lenovo ThinkEdge SE30 Intel® Core™ i5 i5-1145GRE 16 GB DDR4-SDRAM 512 GB SSD Windows 10 IoT Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkEdge SE30, 1,5 GHz, Intel® Core™ i5, i5-1145GRE, 16 GB, 512 GB, Windows 10 IoT

Long summary description Lenovo ThinkEdge SE30 Intel® Core™ i5 i5-1145GRE 16 GB DDR4-SDRAM 512 GB SSD Windows 10 IoT Mini PC Black:
This is an auto-generated long summary of Lenovo ThinkEdge SE30 Intel® Core™ i5 i5-1145GRE 16 GB DDR4-SDRAM 512 GB SSD Windows 10 IoT Mini PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkEdge SE30. Processor frequency: 1,5 GHz, Processor type: Intel® Core™ i5, Processor: i5-1145GRE. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system software: Windows 10 IoT, Operating system architecture: 64-bit. Power supply: 65 W. Form factor: Mini PC. Product type: Mini PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor type *
Intel® Core™ i5
Processor generation
11th gen Intel® Core™ i5
Processor *
i5-1145GRE
Processor number of cores
4
Processor threads
8
Processor boost frequency
4,1 GHz
Processor frequency *
1,5 GHz
Processor cache
8 MB
Configurable TDP-up frequency
2,6 GHz
Configurable TDP-up
28 W
Configurable TDP-down
12 W
Configurable TDP-down frequency
1,1 GHz
Memory
Internal memory *
16 GB
Maximum memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory speed
3200 MHz
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drives *
No
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
Solid-state drive capacity
512 GB
Solid-state drive interfaces
PCI Express 3.0
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel Iris Xe Graphics
Network
Ethernet LAN connection *
Yes
Ethernet LAN data rates
1000, 2500 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX201
Bluetooth
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
Thunderbolt 4 ports quantity
1
DisplayPorts quantity
1
DisplayPort version
1.4a
Ethernet LAN (RJ-45) ports
2
Combo headphone/mic port
Yes
Ports & interfaces
DC-in jack
Yes
Serial ports quantity
2
Design
Form factor *
Mini PC
Color name
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Viewing window
No
Intel® vPro™ Platform Eligibility
Yes
Performance
Chipset
Intel SoC
Trusted Platform Module (TPM)
Yes
Product type *
Mini PC
Software
Operating system software *
Windows 10 IoT
Operating system architecture
64-bit
Operating system language
English
Processor special features
Embedded options available
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Trusted Execution Technology
Yes
Intel Software Guard Extensions (Intel SGX)
No
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Power
Power supply *
65 W
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-40 - 85 °C
Operating vibration
3 G
Operating shock
30 G
Certificates
Compliance certificates
RoHS, WEEE
Certification
ErP Lot 6, Low Halogen, PCF
Weight & dimensions
Width *
179 mm
Depth *
88 mm
Height *
51,5 mm
Weight *
1,02 kg
Packaging content
Display included *
No
Mouse included
Yes
Mouse connectivity
Wired
Keyboard included
Yes
Keyboard connectivity
Wired