location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkSmart Hub Intel® Core™ i5 i5-8365UE 25,6 cm (10.1") 1920 x 1200 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkSmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11H1000BMZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196802667326 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31943
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:37:03
The date of the most recent change of the data-sheet in Icecat's system
Leaflet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkSmart Hub Intel® Core™ i5 i5-8365UE 25,6 cm (10.1") 1920 x 1200 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Core i5-8365UE (4C/8T, 1.6/4.1GHz, 6MB)
  • - 8GB DDR4-2400
  • - 256GB SSD M.2 2280 PCIe 3.0x4 NVMe
  • - Intel HD Graphics
  • - Windows 10 IoT Enterprise SAC 64
Warranty: 3-year, Onsite with Premier Support + First Year Maintenance, 3Y Premier Support Upgrade from 3Y Onsite
Long product name Lenovo ThinkSmart Hub Intel® Core™ i5 i5-8365UE 25,6 cm (10.1") 1920 x 1200 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black :
The short editorial description of Lenovo ThinkSmart Hub Intel® Core™ i5 i5-8365UE 25,6 cm (10.1") 1920 x 1200 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black

Intel Core i5-8365UE (4C/8T, 1.6/4.1GHz, 6MB), 8GB DDR4-2400, 256GB SSD M.2 2280 PCIe 3.0x4 NVMe, 10.1" FHD (1920x1200) Anti-glare, Intel HD Graphics, Intel 9560 11ac 2x2 + BT5.0 vPro, No, Windows 10 IoT Enterprise SAC 64
More>>>
Lenovo ThinkSmart Hub Intel® Core™ i5 i5-8365UE 25,6 cm (10.1") 1920 x 1200 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black:
The official marketing text of Lenovo ThinkSmart Hub Intel® Core™ i5 i5-8365UE 25,6 cm (10.1") 1920 x 1200 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black as supplied by the manufacturer

Des réunions plus simples !
The ThinkSmart Hub meeting room device is making meetings more efficient than ever. Built on the Microsoft Teams platform, the redesigned Hub has a slimmer design with a sleeker display, more speakers and microphones, an innovative single-cable mechanism, and more visible indicator lights. It’s still scalable across room sizes and features one-touch meeting start, for the best possible Microsoft Teams experience. The built-for-business Intel vPro® platform delivers the performance, security features, manageability, and stability IT needs and users want.

Short summary description Lenovo ThinkSmart Hub Intel® Core™ i5 i5-8365UE 25,6 cm (10.1") 1920 x 1200 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black:
This short summary of the Lenovo ThinkSmart Hub Intel® Core™ i5 i5-8365UE 25,6 cm (10.1") 1920 x 1200 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkSmart Hub, 25,6 cm (10.1"), WUXGA, Intel® Core™ i5, 8 GB, 256 GB, Windows 10 IoT Enterprise

Long summary description Lenovo ThinkSmart Hub Intel® Core™ i5 i5-8365UE 25,6 cm (10.1") 1920 x 1200 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black:
This is an auto-generated long summary of Lenovo ThinkSmart Hub Intel® Core™ i5 i5-8365UE 25,6 cm (10.1") 1920 x 1200 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Wi-Fi 5 (802.11ac) Black based on the first three specs of the first five spec groups.

Lenovo ThinkSmart Hub. Product type: All-in-One PC. Display diagonal: 25,6 cm (10.1"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Processor type: Intel® Core™ i5, Processor frequency: 1,6 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system software: Windows 10 IoT Enterprise. Product colour: Black

Built for teamwork
Built for teamwork

The ThinkSmart Hub makes collaborating easy, whether it’s across town or around the globe. Start your meetings on time, manage your cables, communicate via voice and chat in real time on Microsoft Teams, and share control with the rotatable display. Designed for small- and medium-sized rooms, this smart room device easily scales across a range of room sizes with a mix of curated accessories, providing a solution for a variety of environments.

Save time & money
Save time & money

With one-touch meeting start, participants can avoid dial-in delays and begin collaborating immediately via the ThinkSmart Hub. IT professionals can use the ThinkSmart Manager console to deploy, monitor, manage, and troubleshoot all Hub devices from one centralized location, while optional Smart Office Professional Services provide additional, personalized support.

Clear & clean audio, video, and workspace
Clear & clean audio, video, and workspace

Don’t miss a word— the ThinkSmart Hub’s four built-in, premium-tuned 3W speakers and four dual-array mics will fill the meeting room and participants’ remote locations with crystal-clear audio. The 10.1 inch antiglare, smudge-resistant display features FHD (1920 x 1200) resolution and 320 Nits brightness. And the device has a minimal footprint and a clutter-reducing single-cable mechanism.

Collaborate fearlessly
Collaborate fearlessly

ThinkSmart Hub is backed by Lenovo ThinkShield—the most comprehensive, end-to-end security solution on the market. Combining industry-leading secure hardware, software, services, and processes, ThinkShield protects your privacy and your data. Keep your collaboration secure.

Display
Display diagonal *
25,6 cm (10.1")
Display resolution *
1920 x 1200 pixels
Touchscreen *
Yes
HD type *
WUXGA
Native aspect ratio
16:10
Anti-glare screen
Yes
Processor
Processor manufacturer *
Intel
Processor type *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor *
i5-8365UE
Processor number of cores
4
Processor boost frequency
4,1 GHz
Processor frequency *
1,6 GHz
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum memory *
16 GB
Memory speed
2400 MHz
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
Solid-state drive capacity
256 GB
Solid-state drive interfaces
PCI Express 3.0
NVMe
Yes
SSD form factor
M.2
Optical drives *
No
Card reader integrated
No
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
Audio
Built-in speaker(s) *
Yes
Number of speakers
4
RMS rated power
12 W
Built-in microphone
Yes
Audio system
HD
Camera
Built-in camera *
No
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Dual Band Wireless-AC 9560
Antenna type
2x2
Ethernet LAN connection *
Yes
Network
Ethernet LAN data rates
100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
1
DisplayPorts quantity
1
Combo headphone/mic port
Yes
Design
Color name
Black
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Product type *
All-in-One PC
Chipset
Intel SoC
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Software
Operating system architecture
64-bit
Operating system software *
Windows 10 IoT Enterprise
Power
AC adapter power
90 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
240 mm
Depth (with stand)
200 mm
Height (with stand)
185,3 mm
Weight (with stand)
2,45 kg
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage humidity
10 - 90%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12192 m
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
RoHS
Packaging content
Mouse included
Yes
Keyboard included
Yes
Technical details
Box contents
ThinkSmart One Cable (1.83m)