Leitz logo

Leitz WOW Turquoise

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49184
Info modified on:
14 Mar 2024, 17:33:24
Long product name Leitz WOW Turquoise:

24 x 82 x 160 mm, 1.5 mm/15 sheets, P2, No. 10

Leitz WOW Turquoise:

Leitz WOW Stapling Pliers, Back Loader

High quality pliers in a fashionable, modern metallic colour design. Suitable for home and work use.

- Staples up to 15 sheets of paper (80 gsm)
- Traditional back loading functionality
- 49.5 mm insertion depth
- For Leitz Power Performance P2 staples, No. 10, staples pack included
- 10 year guarantee when using Leitz staples

Short summary description Leitz WOW Turquoise:

Leitz WOW, 15 sheets, Turquoise, P2, No. 10, 80 g/m², 4,95 cm, Rear

Long summary description Leitz WOW Turquoise:

Leitz WOW. Stapling capacity: 15 sheets, Product colour: Turquoise, Type of staple: P2, No. 10. Width: 24 mm, Depth: 160 mm, Height: 82 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.