location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 180° Plastic Lever Arch File - Black ring binder A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
180° Plastic Lever Arch File - Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11101095 show
Show alternative article codes used in the online market place
Category:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21299
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz 180° Plastic Lever Arch File - Black ring binder A4 :
The short editorial description of Leitz 180° Plastic Lever Arch File - Black ring binder A4

180° Plastic Lever Arch File - Black
More>>>
Leitz 180° Plastic Lever Arch File - Black ring binder A4:
The official marketing text of Leitz 180° Plastic Lever Arch File - Black ring binder A4 as supplied by the manufacturer

Foolscap, 80mm spine, 600 sheet capacity.

- 5 year guarantee: prongs always align
- Patented 180° mechanism tested 12,000 times
- Mechanism opens 50% wider than standard Lever Arch Files, saving time and filing larger amounts of paper in one go
- Heavyweight 100% recycled board covered in PP
- Foolscap, 80mm spine, 600 sheet capacity
- To print your own label, go to www.leitz.com/easyprint

Short summary description Leitz 180° Plastic Lever Arch File - Black ring binder A4:
This short summary of the Leitz 180° Plastic Lever Arch File - Black ring binder A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 180° Plastic Lever Arch File - Black, A4, Black, 600 sheets, 8 cm, 80 mm, 348 mm

Long summary description Leitz 180° Plastic Lever Arch File - Black ring binder A4:
This is an auto-generated long summary of Leitz 180° Plastic Lever Arch File - Black ring binder A4 based on the first three specs of the first five spec groups.

Leitz 180° Plastic Lever Arch File - Black. Format: A4, Product colour: Black, Maximum capacity: 600 sheets. Width: 80 mm, Height: 348 mm, Dimensions (WxDxH): 80 x 286 x 348 mm

Features
Format *
A4
Product colour
Black
Maximum capacity
600 sheets
Rings quantity
2
Spine width
8 cm
Features
Thumb hole
Yes
Weight & dimensions
Width
80 mm
Height
348 mm
Dimensions (WxDxH)
80 x 286 x 348 mm
Brand Image Product code Product Stock Price from
Leitz 180° Plastic Lever Arch File - Green ring binder A4 Leitz 180° Plastic Lever Arch File - Green ring binder A4
(show image)
11101055 180° Plastic Lever Arch File - Green 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 180° Plastic Lever Arch File - Yellow ring binder A4 Leitz 180° Plastic Lever Arch File - Yellow ring binder A4
(show image)
11101015 180° Plastic Lever Arch File - Yellow 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 180° Plastic Lever Arch File - Blue ring binder A4 Leitz 180° Plastic Lever Arch File - Blue ring binder A4
(show image)
11101035 180° Plastic Lever Arch File - Blue 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 180° Plastic Lever Arch File - Red ring binder A4 Leitz 180° Plastic Lever Arch File - Red ring binder A4
(show image)
11101025 180° Plastic Lever Arch File - Red 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 180° Plastic Lever Arch File - Grey ring binder A4 Leitz 180° Plastic Lever Arch File - Grey ring binder A4
(show image)
11101085 180° Plastic Lever Arch File - Grey 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)