location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Plastic Lever Arch File A4 80mm 180° ring binder Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Plastic Lever Arch File A4 80mm 180°
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10105095 show
Show alternative article codes used in the online market place
Category:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Apr 2024 13:23:21
The date of the most recent change of the data-sheet in Icecat's system
Warranty: 5 years
Long product name Leitz Plastic Lever Arch File A4 80mm 180° ring binder Black :
The short editorial description of Leitz Plastic Lever Arch File A4 80mm 180° ring binder Black

A4, 80mm spine, 600 sheet, Black
More>>>
Leitz Plastic Lever Arch File A4 80mm 180° ring binder Black:
The official marketing text of Leitz Plastic Lever Arch File A4 80mm 180° ring binder Black as supplied by the manufacturer

- Patented 180° mechanism tested 12,000 times;
- Mechanism opens 50% wider than standard Lever Arch Files, saving time and filing larger amounts of paper in one go;
- Heavyweight 100% recycled board covered in PP;
- A4, 80mm spine, 600 sheet capacity.

Short summary description Leitz Plastic Lever Arch File A4 80mm 180° ring binder Black:
This short summary of the Leitz Plastic Lever Arch File A4 80mm 180° ring binder Black data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Plastic Lever Arch File A4 80mm 180°, A4, Black, 600 sheets, 8 cm, 81 mm, 320 mm

Long summary description Leitz Plastic Lever Arch File A4 80mm 180° ring binder Black:
This is an auto-generated long summary of Leitz Plastic Lever Arch File A4 80mm 180° ring binder Black based on the first three specs of the first five spec groups.

Leitz Plastic Lever Arch File A4 80mm 180°. Format: A4, Product colour: Black, Maximum capacity: 600 sheets. Width: 81 mm, Height: 320 mm, Weight: 490 g

Features
Format *
A4
Product colour
Black
Maximum capacity
600 sheets
Spine width
8 cm
Features
Thumb hole
Yes
Weight & dimensions
Width
81 mm
Height
320 mm
Weight
490 g
Country Distributor
Deutschland 1 distributor(s)