location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leisure CM101NR Freestanding cooker Gas Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leisure Check ‘Leisure’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CM101NR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CM101NRKP
Category:
Appliance used for cooking food, typically consisting of an oven, hob, and grill and powered by gas or electricity.
Cookers Check ‘Leisure’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leisure: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17638
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leisure CM101NR Freestanding cooker Gas Black :
The short editorial description of Leisure CM101NR Freestanding cooker Gas Black

Cookmaster CM101NR Black
More>>>
Leisure CM101NR Freestanding cooker Gas Black:
The official marketing text of Leisure CM101NR Freestanding cooker Gas Black as supplied by the manufacturer

- Heritage styling with simulated chrome handles and easy grip knobs.
- 5 burner gas hob including wok burner plus extended dual circuit cooking zone.
- Flame safety device for all burners.
- High gloss cast iron pan supports and burner caps.
- Mains ignition to all burners.
- Glass lid with auto shut off.
- 5 button clock and oven programmer with LED display.
- Separate fully variable gas grill.
- Thermostatically controlled ovens with slow cook facility.
- Metal oven doors with glass viewing window.
- Interior oven light for easy visibility.
- Handyrack door mounted roasting tin.
- Removable inner door glass for easy clean.
- Heat reflective inner door glass for added safety and energy efficiency.
- Smooth AA graded enamel with cook clean catalytic liners in both ovens.
- Versatile storage area under right-hand oven.

Short summary description Leisure CM101NR Freestanding cooker Gas Black:
This short summary of the Leisure CM101NR Freestanding cooker Gas Black data-sheet is auto-generated and uses the product title and the first six key specs.

Leisure CM101NR, Freestanding cooker, Black, Gas, 5 zone(s), Small, 1000 W

Long summary description Leisure CM101NR Freestanding cooker Gas Black:
This is an auto-generated long summary of Leisure CM101NR Freestanding cooker Gas Black based on the first three specs of the first five spec groups.

Leisure CM101NR. Product type: Freestanding cooker, Product colour: Black. Hob type: Gas, Number of cooking zones: 5 zone(s), Cooking zone 1 type: Small. Oven power source: Gas. Timer type: Digital. Width: 1000 mm, Depth: 600 mm, Height: 900 mm

Design
Product type *
Freestanding cooker
Product colour *
Black
Hob
Hob type *
Gas
Number of cooking zones *
5 zone(s)
Cooking zone 1 type
Small
Cooking zone 1 power
1000 W
Cooking zone 2 type
Medium
Cooking zone 2 power
2000 W
Cooking zone 3 type
Large
Cooking zone 3 power
3000 W
Cooking zone 4 type
Extra large
Cooking zone 4 power
3300 W
Oven
Number of ovens *
4
Oven
Oven power source *
Gas
Interior light
Yes
Ergonomics
Timer
Yes
Timer type
Digital
Weight & dimensions
Width *
1000 mm
Depth
600 mm
Height
900 mm
Weight
92 kg
Packaging data
Package weight
105,5 kg
Other features
Oven included
Yes
Display
LED