location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konica Minolta Magicolor 5670EN Colour 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konica Minolta Check ‘Konica Minolta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magicolor 5670EN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A0EA022
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Konica Minolta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konica Minolta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21683
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Konica Minolta Magicolor 5670EN Colour 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 600 x 600 DPI
  • - A4 35 ppm
  • - Total input capacity: 500 sheets
  • - 867 MHz
More>>>
Short summary description Konica Minolta Magicolor 5670EN Colour 600 x 600 DPI A4:
This short summary of the Konica Minolta Magicolor 5670EN Colour 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Konica Minolta Magicolor 5670EN, Colour, 600 x 600 DPI, A4, 35 ppm

Long summary description Konica Minolta Magicolor 5670EN Colour 600 x 600 DPI A4:
This is an auto-generated long summary of Konica Minolta Magicolor 5670EN Colour 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Konica Minolta Magicolor 5670EN. Colour, Resolution (maximum): 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed black (normal, A4/US Letter): 35 ppm

Source Testseek summary Average rating
Reviews
Updated:
2015-06-27 12:26:33
Uk has collected 2 expert reviews for Konica Minolta Magicolor 5670EN Colour 600 x 600 DPI A4 and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
itreviews.com
Updated:
2015-06-27 12:26:33
Konica Minoltas 5670EN is extremely fast and offers good quality results, but the entry-level unit is overly basic and, although you can upgrade it with extras such as duplex printing and a finisher and stapler unit, these add extra expense to an alr...
0%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)