KJ Collection 750246 ashtray Round Metal

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6019
Info modified on:
14 Mar 2024, 18:29:42
Long product name KJ Collection 750246 ashtray Round Metal:

Ø 10.5 x 14.5cm, white

Short summary description KJ Collection 750246 ashtray Round Metal:

KJ Collection 750246, Round, White, Metal, 10,5 cm, 145 mm

Long summary description KJ Collection 750246 ashtray Round Metal:

KJ Collection 750246. Shape: Round, Product colour: White, Disk material: Metal. Diameter: 10,5 cm, Height: 145 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.