Kensington logo

Kensington K55401WW anti-fatigue mat Rectangular 934,72 x 647,7 mm

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116907
Info modified on:
14 Mar 2024, 19:46:24
Bullet Points Kensington K55401WW anti-fatigue mat Rectangular 934,72 x 647,7 mm:
  • - Ergonomically Engineered to stimulate blood circulation and reduce fatigue on legs, back and feet by providing better pressure distribution and significantly reducing contact stress.
  • - Patented rubberised-gel foam is 17mm thick and provides superior performance over thicker polyurethane foam competitors, offering unmatched tensile strength to resist tearing, an easy-to-clean waterproof and oil-resistant surface, enhanced shock absorption, and better durability for high traffic areas to ensure mat will not break down or compress over time.
  • - NFSI certified anti-slip surface reduces slipping concerns and ensures mat stays in place.
  • - ADA-compliant bevelled edge ensures mat will not roll up, is trip-resistant, and provides 18° angle for office chair to roll up on with ease.
  • - Non-toxic and flame resistant materials are vinyl and BPA-free, supporting stricter environmental standards than most polyurethane foam competitors, and meet Cal 117 fire safety standards
  • - Ships flat to prevent unwanted creases and curled edges
Warranty:
1 year
Long product name Kensington K55401WW anti-fatigue mat Rectangular 934,72 x 647,7 mm:

Anti-Fatigue Mat

Kensington K55401WW anti-fatigue mat Rectangular 934,72 x 647,7 mm:

The Kensington Anti-Fatigue Mat combines superior gel comfort with professional durability to provide the perfect companion for standing workstations. Maximising the health benefits of standing while working, the Anti-Fatigue Mat is made of the highest quality materials and ergonomically engineered to reduce fatigue on legs, back and feet at the office, laboratory, workshop, kitchen or garage.

Ergonomically Engineered to stimulate blood circulation and reduce fatigue on legs, back and feet by providing better pressure distribution and significantly reducing contact stress.
Patented rubberised-gel foam is 17mm thick and provides superior performance over thicker polyurethane foam competitors, offering unmatched tensile strength to resist tearing, an easy-to-clean waterproof and oil-resistant surface, enhanced shock absorption, and better durability for high traffic areas to ensure mat will not break down or compress over time.
NFSI certified anti-slip surface reduces slipping concerns and ensures mat stays in place.
ADA-compliant bevelled edge ensures mat will not roll up, is trip-resistant, and provides 18° angle for office chair to roll up on with ease.
Non-toxic and flame resistant materials are vinyl and BPA-free, supporting stricter environmental standards than most polyurethane foam competitors, and meet Cal 117 fire safety standards
Ships flat to prevent unwanted creases and curled edges

Short summary description Kensington K55401WW anti-fatigue mat Rectangular 934,72 x 647,7 mm:

Kensington K55401WW, Rectangular, Black, Foam, 934,72 x 647,7 mm, 3,3 cm, 1,95 kg

Long summary description Kensington K55401WW anti-fatigue mat Rectangular 934,72 x 647,7 mm:

Kensington K55401WW. Shape: Rectangular, Product colour: Black, Disk material: Foam. Mat size (W x D): 934,72 x 647,7 mm, Thickness: 3,3 cm, Weight: 1,95 kg

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.