Kensington logo

Kensington K33475WW network card Ethernet 1000 Mbit/s

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175115
Info modified on:
09 Oct 2023, 12:14:01
Bullet Points Kensington K33475WW network card Ethernet 1000 Mbit/s:
  • - Wired Network Connection provides a direct and secure connection to the internet or LAN via a USB-C (male) connector for your device’s USB-C or Thunderbolt 3 port, and an RJ45 (female) port for Ethernet
  • - Gigabit transfer speeds supports 10/100/1000 BASE-T performance
  • - Plug and Play Design uses native driver support to allow quick connections with Windows, Mac and Chrome operating systems, and USB-powered to eliminate the need for an external power source
  • - USB-C and Thunderbolt 3 compatible to accommodate the latest laptops and evolving computing environments
  • - Compact and lightweight making it an ideal travel accessory for on-the-go professionals
  • - 2 -year warranty and lifetime technical support provided by the leader in desktop productivity solutions
Warranty:
2 years
Long product name Kensington K33475WW network card Ethernet 1000 Mbit/s:

CA1100E USB-C to Ethernet Adapter

Kensington K33475WW network card Ethernet 1000 Mbit/s:

Harnessing the speed and reliability of an Ethernet connection for the latest USB-C and Thunderbolt 3 devices, the Kensington
CA1100E USB-C to Gigabit Ethernet Adapter provides a stable wired connection to the internet or intranet with a simple plug
and play connection. The perfect accessory for the latest laptops without Ethernet ports, the Kensington CA1100E USB-C to
Gigabit Ethernet Adapter allows you to securely transfer and download even the largest of files with the confidence that only a wired connection can provide.

Wired Network Connection provides a direct and secure connection to the internet or LAN via a USB-C (male) connector for your device’s USB-C or Thunderbolt 3 port, and an RJ45 (female) port for Ethernet
Gigabit transfer speeds supports 10/100/1000 BASE-T performance
Plug and Play Design uses native driver support to allow quick connections with Windows, Mac and Chrome operating systems, and USB-powered to eliminate the need for an external power source
USB-C and Thunderbolt 3 compatible to accommodate the latest laptops and evolving computing environments
Compact and lightweight making it an ideal travel accessory for on-the-go professionals
2 -year warranty and lifetime technical support provided by the leader in desktop productivity solutions

Short summary description Kensington K33475WW network card Ethernet 1000 Mbit/s:

Kensington K33475WW, Wired, USB Type-C, Ethernet, 1000 Mbit/s, Black

Long summary description Kensington K33475WW network card Ethernet 1000 Mbit/s:

Kensington K33475WW. Connectivity technology: Wired, Host interface: USB Type-C, Standard connectivity: Ethernet. Maximum data transfer rate: 1000 Mbit/s. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.