IBM logo

IBM eServer BladeCenter BladeCenter LS21 server 73 GB Blade AMD Opteron 1,8 GHz 1 GB DDR2-SDRAM

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23202
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Three year parts and labour, Onsite.
Long product name IBM eServer BladeCenter BladeCenter LS21 server 73 GB Blade AMD Opteron 1,8 GHz 1 GB DDR2-SDRAM:

BladeCenter LS21, 1x AMD Opteron 2210 EE 1.8 GHz Dual Core (2x 1MB L2 cache), 2x 512 MB PC2-5300 DDR2 ECC, 0x 0 GB SAS HD (open bay), Management processor, 2x Broadcom 5706S Gigabit Ethernet, ATI RN50 (16 MB)

Short summary description IBM eServer BladeCenter BladeCenter LS21 server 73 GB Blade AMD Opteron 1,8 GHz 1 GB DDR2-SDRAM:

IBM eServer BladeCenter BladeCenter LS21, 1,8 GHz, 1 GB, DDR2-SDRAM, 73 GB, Blade

Long summary description IBM eServer BladeCenter BladeCenter LS21 server 73 GB Blade AMD Opteron 1,8 GHz 1 GB DDR2-SDRAM:

IBM eServer BladeCenter BladeCenter LS21. Processor type: AMD Opteron, Processor frequency: 1,8 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 0.5 GB. Total storage capacity: 73 GB. Form factor: Blade

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.