location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Huawei Mate 10 Lite 15 cm (5.9") Dual SIM Android 7.0 4G Micro-USB B 4 GB 64 GB 3340 mAh Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Huawei Check ‘Huawei’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mate 10 Lite
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51091WRA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6901443199778
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Huawei’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Huawei: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40440
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Huawei Mate 10 Lite 15 cm (5.9") Dual SIM Android 7.0 4G Micro-USB B 4 GB 64 GB 3340 mAh Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 15 cm (5.9") 2160 x 1080 pixels
  • - Hi-Silicon Kirin 659 2,36 GHz
  • - 4 GB 64 GB MicroSD (TransFlash) 128 GB
  • - 4G Dual SIM NanoSIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) 4.2
  • - Dual camera 16 MP 2 MP
  • - Lithium-Ion (Li-Ion) 3340 mAh
  • - Android 7.0
Long product name Huawei Mate 10 Lite 15 cm (5.9") Dual SIM Android 7.0 4G Micro-USB B 4 GB 64 GB 3340 mAh Gold :
The short editorial description of Huawei Mate 10 Lite 15 cm (5.9") Dual SIM Android 7.0 4G Micro-USB B 4 GB 64 GB 3340 mAh Gold

5.9" IPS 1080 x 2160, GSM/WCDMA/LTE, Kirin 659 Octa-Core, RAM: 4GB, MicroSD, GPS, WiFi, BT4.2, 13M+2M/16M+2M, Android 7.0+EMUI5.1
More>>>
Short summary description Huawei Mate 10 Lite 15 cm (5.9") Dual SIM Android 7.0 4G Micro-USB B 4 GB 64 GB 3340 mAh Gold:
This short summary of the Huawei Mate 10 Lite 15 cm (5.9") Dual SIM Android 7.0 4G Micro-USB B 4 GB 64 GB 3340 mAh Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Huawei Mate 10 Lite, 15 cm (5.9"), 4 GB, 64 GB, 16 MP, Android 7.0, Gold

Long summary description Huawei Mate 10 Lite 15 cm (5.9") Dual SIM Android 7.0 4G Micro-USB B 4 GB 64 GB 3340 mAh Gold:
This is an auto-generated long summary of Huawei Mate 10 Lite 15 cm (5.9") Dual SIM Android 7.0 4G Micro-USB B 4 GB 64 GB 3340 mAh Gold based on the first three specs of the first five spec groups.

Huawei Mate 10 Lite. Display diagonal: 15 cm (5.9"), Display resolution: 2160 x 1080 pixels. Processor frequency: 2,36 GHz, Processor type: Hi-Silicon, Processor: Kirin 659. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system software: Android 7.0. Battery capacity: 3340 mAh. Product colour: Gold. Weight: 164 g

Source Testseek summary Average rating
Reviews
Updated:
2018-01-19 03:54:18
Uk has collected 156 expert reviews for Huawei Mate 10 Lite 15 cm (5.9") Dual SIM Android 7.0 4G Micro-USB B 4 GB 64 GB 3340 mAh Gold and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
mobilephones.com
Updated:
2018-01-19 03:54:18
Build QualityPhone Set UpFeaturesCamera & VideoBattery LifeOur Huawei Mate 10 Lite review finds that there is nothing ‘Lite' about the specifications or features at all. We take a look at the first four camera smartphone with a FullVision display and a po...
94%
Country Distributor
Deutschland 1 distributor(s)