HP logo

HP ProBook 655 G2 Notebook PC (ENERGY STAR)

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15934
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
12 May 2017
Warranty:
1 year standard parts and labour limited warranty, depending on country (upgrades available), 1 year limited warranty on primary battery
Long product name HP ProBook 655 G2 Notebook PC (ENERGY STAR):

ProBook 655 G2 Notebook PC (ENERGY STAR)

HP ProBook 655 G2 Notebook PC (ENERGY STAR):

Highly configurable and cost effective
Equip your workforce with HP’s most configurable and cost effective notebook PC. Confidently deploy the HP ProBook 655 which combines support for legacy features that provide long-term stability with modern security for today’s business.

Short summary description HP ProBook 655 G2 Notebook PC (ENERGY STAR):

HP ProBook 655 G2 Notebook PC (ENERGY STAR)

Long summary description HP ProBook 655 G2 Notebook PC (ENERGY STAR):

HP ProBook 655 G2 Notebook PC (ENERGY STAR)

Reasons to buy
Recommended products
Loading...
Terms of use HP ProBook 655 G2 Notebook PC (ENERGY STAR) Y3B23EA:
[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com.
[2] Sold separately or as an optional feature.
[3] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed. [6] HP BIOSphere features may vary depending on the PC platform and configurations.
[7] MIL-STD testing is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Damage under the MIL STD test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.