location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 27-p250ni Intel® Core™ i5 i5-6400T 68,6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R7 A365 Windows 10 Home Wi-Fi 5 (802.11ac) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
27
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27-p250ni
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y0X71EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780385975 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9248
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 05 Jan 2017
Product end of life date
Bullet Points HP ENVY 27-p250ni Intel® Core™ i5 i5-6400T 68,6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R7 A365 Windows 10 Home Wi-Fi 5 (802.11ac) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-6400T (6MB Cache, 2.2GHz)
  • - 68.6 cm (27") Quad HD 2560 x 1440 Touch, AMD Radeon R7 A365 (4GB, GDDR3)
  • - 8GB (1600MHz) DDR3L-SDRAM (2 x 4) & 1000GB HDD
Long product name HP ENVY 27-p250ni Intel® Core™ i5 i5-6400T 68,6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R7 A365 Windows 10 Home Wi-Fi 5 (802.11ac) Black :
The short editorial description of HP ENVY 27-p250ni Intel® Core™ i5 i5-6400T 68,6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R7 A365 Windows 10 Home Wi-Fi 5 (802.11ac) Black

Intel Core i5-6400T (6MB Cache, 2.2GHz), 8GB DDR3L-SDRAM, 1000GB SSDD, 68.6 cm (27") Quad HD 2560 x 1440 Touch, Intel HD Graphics 530 + AMD Radeon R7 A365 (4GB, GDDR3), LAN, WLAN, Bluetooth, HP Webcam, Windows 10 Home 64-bit
More>>>
HP ENVY 27-p250ni Intel® Core™ i5 i5-6400T 68,6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R7 A365 Windows 10 Home Wi-Fi 5 (802.11ac) Black:
The official marketing text of HP ENVY 27-p250ni Intel® Core™ i5 i5-6400T 68,6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R7 A365 Windows 10 Home Wi-Fi 5 (802.11ac) Black as supplied by the manufacturer

A work of art at any angle

Iconic design transcends all expectations. We crafted the HP ENVY All-in-One with the intention of making a statement. This isn’t just a computer – it’s a work of art. From the artfully inspired stand to the crystal clear Quad HD or optional dazzling 4K display, this computer is worthy of a gallery.[1]

Short summary description HP ENVY 27-p250ni Intel® Core™ i5 i5-6400T 68,6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R7 A365 Windows 10 Home Wi-Fi 5 (802.11ac) Black:
This short summary of the HP ENVY 27-p250ni Intel® Core™ i5 i5-6400T 68,6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R7 A365 Windows 10 Home Wi-Fi 5 (802.11ac) Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 27-p250ni, 68,6 cm (27"), Quad HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 10 Home

Long summary description HP ENVY 27-p250ni Intel® Core™ i5 i5-6400T 68,6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R7 A365 Windows 10 Home Wi-Fi 5 (802.11ac) Black:
This is an auto-generated long summary of HP ENVY 27-p250ni Intel® Core™ i5 i5-6400T 68,6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R7 A365 Windows 10 Home Wi-Fi 5 (802.11ac) Black based on the first three specs of the first five spec groups.

HP ENVY 27-p250ni. Product type: All-in-One PC. Display diagonal: 68,6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Processor type: Intel® Core™ i5, Processor frequency: 2,2 GHz. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Discrete graphics card model: AMD Radeon R7 A365. Built-in camera. Operating system software: Windows 10 Home. Product colour: Black

Display
Display diagonal *
68,6 cm (27")
Display resolution *
2560 x 1440 pixels
Touchscreen *
Yes
HD type *
Quad HD
LED backlight
Yes
Touch technology
Multi-touch
Panel type
IPS
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor type *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor *
i5-6400T
Processor number of cores
4
Processor threads
4
Processor boost frequency
2,8 GHz
Processor frequency *
2,2 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus data transfer rate
8 GT/s
Thermal Design Power (TDP)
35 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
R0
Bus type
DMI3
Processor codename
Skylake
Processor series
Intel Core i5-6400 Desktop series
Maximum number of PCI Express lanes
16
PCI Express сonfigurations
1x16, 2x8, 1x8+2x4
Processor code
SR2BS
Tcase
66 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
2133, 1333, 1600, 1866 MHz
Memory bandwidth supported by processor (max)
34,1 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory voltage supported by processor
1,35 V
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Maximum memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory speed
1600 MHz
Memory layout (slots x size)
2 x 4 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
1 TB
Storage media *
Hybrid-HDD
Number of storage drives installed
1
Total HDDs capacity
1 TB
Number of HDDs installed
1
Hard drive capacity
1 TB
Hybrid-HDD cache type
Flash
Hybrid-HDD cache memory
8 GB
Optical drives *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
Yes
Discrete graphics card model *
AMD Radeon R7 A365
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card burst frequency
950 MHz
On-board graphics card dynamic frequency (max)
950 MHz
Maximum on-board graphics card memory
1,7 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x1912
Audio
Built-in speaker(s) *
Yes
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n), 802.11a, Wi-Fi 5 (802.11ac)
Antenna type
2x2
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Network
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
2
Microphone in
No
Combo headphone/mic port
Yes
DC-in jack
Yes
Design
Product colour *
Black
Country of origin
China
Performance
Product type *
All-in-One PC
Chipset
Intel® H170
Software
Operating system architecture
64-bit
Operating system software *
Windows 10 Home
Processor special features
Intel Turbo Boost Technology
2.0
Intel Hyper-Threading Technology
No
Intel Identity Protection Technology
Yes
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel Wireless Display (WiDi) Technology
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Clear Video Technology for MID
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2, AVX 2.0, SSE4.1
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1,00
Intel TSX-NI version
0,00
Processor ARK ID
88187
Special features
HP front camera
HP Webcam
Power
AC adapter power
150 W
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Pen
Pen included
No
Weight & dimensions
Width (with stand)
758 mm
Depth (with stand)
186 mm
Height (with stand)
466 mm
Weight (with stand)
13 kg
Package width
855 mm
Package depth
245 mm
Package height
556 mm
Package weight
15,9 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
3D compatibility
No
AC adapter output current
9,47 A
Autonomy mode
No
Detachable display
No
Terms of use HP ENVY 27-p250ni Intel® Core™ i5 i5-6400T 68,6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R7 A365 Windows 10 Home Wi-Fi 5 (802.11ac) Black:
Terms of use

[1]4K content required to view full 4K images. Quad HD (QHD) content required to view QHD images.
[2]Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance will vary depending on your hardware and software configurations.
[3]Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com.
[4]
For solid state drives, GB = 1 billion bytes. Actual formatted capacity is less. Up to 35 GB of hard drive is reserved for system recovery software.