HP logo

HP ProBook 5320m Intel® Core™ i3 i3-350M 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Intel® HD Graphics Windows 7 Professional Espresso

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20387
Info modified on:
28 Jan 2025, 10:25:41
Short summary description HP ProBook 5320m Intel® Core™ i3 i3-350M 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Intel® HD Graphics Windows 7 Professional Espresso:

HP ProBook 5320m, Intel® Core™ i3, 2,26 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP ProBook 5320m Intel® Core™ i3 i3-350M 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Intel® HD Graphics Windows 7 Professional Espresso:

HP ProBook 5320m. Processor type: Intel® Core™ i3, Processor: i3-350M, Processor frequency: 2,26 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system software: Windows 7 Professional. Product colour: Espresso. Weight: 1,72 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.