HP logo

HP ProBook 4510s Notebook PC

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26173
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Jul 2010
Warranty:
1 year pick-up and return (upgrades available, sold separately), 1 year warranty on primary battery
Long product name HP ProBook 4510s Notebook PC:

ProBook 4510s Notebook PC

HP ProBook 4510s Notebook PC:

Business Style. Designed for small business professionals who want a stylish, affordable, 39,6 cm (15.6") diagonal notebook with a larger display to work on big documents and spreadsheets and features a separate numeric keypad.

• Sleek Design: our standard series (s-series) notebook PCs deliver refined simplicity with a clean design that offers both function and style with choice of Merlot or glossy Noir (black) finish.


• Security – Built to protect: HP ensures your information has enhanced protection with a broad range of customizable security solutions such as HP ProtectTools to help protect your data, manage your passwords and secure your system.


• Wireless: across the street or country, HP’s integrated wireless technologies 1, 2, 3 have got you covered. Experience faster connections in more places than ever before 1 and get more done with HP Mobile Broadband powered by Gobi.


• Reliability – Built to Last: with innovative engineering and HP Total Test Process – a multi-tiered product validation process with more than 95,000 hours of testing per platform – you get a reliable and durable notebook that can go the distance.


• Ease of Use: our notebooks are designed to help boost your productivity. Use HP QuickLook 2 4 to access email and contact information in seconds without booting up or HP Fast Charge 5 to recharge up to 90% in 90 minutes when the system is off.


• Environmental – Built to Conserve: the HP ProBook 4510s Notebook PC reduces its impact on the environment by eliminating or reducing substances of concern and reducing energy consumption.


1 Gobi wireless technology requires separately purchased wireless data service contracts. Check with local service provider for coverage and availability in your area. Connection speeds will vary due to location, environment, network conditions and other factors

2 Wireless access point and Internet service is required and is not included. Availability of public wireless access points limited

3 Sold separately or as an optional feature

4 HP QuickLook 2 is accessible when the notebook is off or in hibernation from Windows XP or Vista. Timings may vary depending on the system configuration

5 Fast Charge Technology recharges your battery up to 90% within 90 minutes when the system is off

Short summary description HP ProBook 4510s Notebook PC:

HP ProBook 4510s Notebook PC

Long summary description HP ProBook 4510s Notebook PC:

HP ProBook 4510s Notebook PC

Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.