location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MLT-D307L High-Yield Black Original Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MLT-D307L High-Yield Black Original Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV066A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628435333 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 349936
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 22:13:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung MLT-D307L High-Yield Black Original Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP Toner Cartridges deliver legendary HP print quality.
  • - Count on consistent and impressive printing results—from first page to last. Print everyday documents, reports, marketing materials and more with Original HP Toner Cartridges.
  • - Print with the speed and quality your Samsung printer or MFP was built to deliver. Original HP Toner Cartridges are engineered to perform smoothly with your Samsung printer or MFP. Get consistent, professional quality, and avoid reprints.
  • - At every step of the design, supply chain, and production process for Original HP office cartridges, security is built-in with tamper-resistant chips, firmware and packaging.[3]
  • - Ideal for producing the sharp black text and professional-quality graphics you need—page after page—at the speeds your Samsung printer was built for.
  • - Depend on Original HP Toner Cartridges designed specifically for your Samsung printer.
  • - What's in the box: Toner cartridge
Warranty: This product is warranted to be free from defects in materials and workmanship
Long product name Samsung MLT-D307L High-Yield Black Original Toner Cartridge :
The short editorial description of Samsung MLT-D307L High-Yield Black Original Toner Cartridge

MLT-D307L High-Yield Black Original Toner Cartridge
More>>>
Samsung MLT-D307L High-Yield Black Original Toner Cartridge:
The official marketing text of Samsung MLT-D307L High-Yield Black Original Toner Cartridge as supplied by the manufacturer

Ideal for producing the sharp black text and professional-quality graphics you need—page after page—at the speeds your Samsung printer was built for.

Print high-quality documents with Original HP Toner Cartridges that were designed for your Samsung printer for worry-free performance. Keep business productivity high and print more with optional high-yield cartridges.[1]

Short summary description Samsung MLT-D307L High-Yield Black Original Toner Cartridge:
This short summary of the Samsung MLT-D307L High-Yield Black Original Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MLT-D307L High-Yield Black Original Toner Cartridge, 15000 pages, Black, 1 pc(s)

Long summary description Samsung MLT-D307L High-Yield Black Original Toner Cartridge:
This is an auto-generated long summary of Samsung MLT-D307L High-Yield Black Original Toner Cartridge based on the first three specs of the first five spec groups.

Samsung MLT-D307L High-Yield Black Original Toner Cartridge. Black toner page yield: 15000 pages, Colour(s) of print cartridges: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
ML-4510ND, 5010ND, 5015ND, 4512ND, 5012ND, 5017ND
Quantity per pack *
1 pc(s)
Cartridge capacity
High (XL) Yield
Black toner page yield *
15000 pages
Type *
Original
Colour(s) of print cartridges *
Black
Brand compatibility *
HP
OEM code
SV066A
Country of origin
China
HP segment
Business, Enterprise
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Storage temperature (T-T)
-20 - 40 °C
Storage humidity
10 - 90%
Weight & dimensions
Width
185 mm
Depth
394 mm
Height
182 mm
Packaging data
Package width
394 mm
Package depth
185 mm
Package height
182 mm
Package weight
1,44 kg
Package type
Box
Other features
Print technology
Laser printing
Technical details
Box contents
Toner cartridge
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)
Nederland 1 distributor(s)
Terms of use Samsung MLT-D307L High-Yield Black Original Toner Cartridge:
Terms of use

Technical specification disclaimers