location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLT-P407B 2-pack Black Toner Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung CLT-P407B 2-pack Black Toner Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU385A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628449439 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12335
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2024 07:49:17
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jul 2021
Product end of life date
Bullet Points Samsung CLT-P407B 2-pack Black Toner Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Colour(s) of print cartridges: Black
  • - Laser printing
  • - 2 pc(s)
Long product name Samsung CLT-P407B 2-pack Black Toner Cartridges :
The short editorial description of Samsung CLT-P407B 2-pack Black Toner Cartridges

Samsung CLT-P407B 2-pack Black Toner Cartridges
More>>>
Samsung CLT-P407B 2-pack Black Toner Cartridges:
The official marketing text of Samsung CLT-P407B 2-pack Black Toner Cartridges as supplied by the manufacturer

Samsung CLT-P407B 2-pack Black Toner Cartridges

Short summary description Samsung CLT-P407B 2-pack Black Toner Cartridges:
This short summary of the Samsung CLT-P407B 2-pack Black Toner Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLT-P407B 2-pack Black Toner Cartridges, 1500 pages, Black, 2 pc(s)

Long summary description Samsung CLT-P407B 2-pack Black Toner Cartridges:
This is an auto-generated long summary of Samsung CLT-P407B 2-pack Black Toner Cartridges based on the first three specs of the first five spec groups.

Samsung CLT-P407B 2-pack Black Toner Cartridges. Black toner page yield: 1500 pages, Colour(s) of print cartridges: Black, Quantity per pack: 2 pc(s)

Features
Compatibility *
CLP-320, 320N, 325, 325W / CLX-3185, 3185N, 3185FN, 3185FW
Quantity per pack *
2 pc(s)
Black toner page yield *
1500 pages
Type *
Original
Colour(s) of print cartridges *
Black
Brand compatibility *
Samsung
Country of origin
China
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage humidity
10 - 90%
Packaging data
Package width
373 mm
Package depth
155 mm
Package height
205 mm
Package weight
2,02 kg
Package type
Box
Other features
Print technology
Laser printing