HP logo

Samsung SL-DSK001S White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46719
Info modified on:
18 Feb 2021, 02:10:37
End of life date:
21 Jul 2020
Long product name Samsung SL-DSK001S White:

Samsung SL-DSK001S Printer Short Stand

Samsung SL-DSK001S White:

The sturdy, matching HP Printer Cabinet lets users optimally position the printer so it is highly accessible while adding storage for extra paper and supplies.

Short summary description Samsung SL-DSK001S White:

Samsung SL-DSK001S, White, ProXpress SL-M4530ND ProXpress SL-M4530NX ProXpress SL-M4580FX, Business, Home, 669 mm, 596 mm, 274 mm

Long summary description Samsung SL-DSK001S White:

Samsung SL-DSK001S. Product colour: White, Compatibility: ProXpress SL-M4530ND ProXpress SL-M4530NX ProXpress SL-M4580FX, HP segment: Business, Home. Package width: 669 mm, Package depth: 596 mm, Package height: 274 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.