HP logo

HP Samsung SCX-HDK471 Internal 320 GB Hard Drive

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54190
Info modified on:
21 Sept 2024, 11:01:34
End of life date:
31 Dec 2020
Long product name HP Samsung SCX-HDK471 Internal 320 GB Hard Drive:

Samsung SCX-HDK471 Internal 320 GB Hard Drive

HP Samsung SCX-HDK471 Internal 320 GB Hard Drive:

Samsung MultiXpress K3250/3300, SCX-8123/8128 series

Short summary description HP Samsung SCX-HDK471 Internal 320 GB Hard Drive:

HP Samsung SCX-HDK471 Internal 320 GB Hard Drive, 320 GB, 3.5"

Long summary description HP Samsung SCX-HDK471 Internal 320 GB Hard Drive:

HP Samsung SCX-HDK471 Internal 320 GB Hard Drive. Hard drive capacity: 320 GB, Hard drive size: 3.5"

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.