location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ProXpress SL-M4530ND 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung ProXpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M4530ND
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS397B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628508921 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9216
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 04 Jun 2019
Product end of life date
Bullet Points Samsung ProXpress SL-M4530ND 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - Colour(s) of print cartridges: Black
  • - A4 45 ppm
  • - Duplex printing Direct print supported
  • - Ethernet LAN connection
  • - LCD Built-in display
  • - Duty cycle (monthly, A4): 200000 pages per month
  • - Total number of input trays: 2 Total input capacity: 650 sheets Total output capacity: 500 sheets
  • - Built-in processor 1000 MHz
Warranty: Warranty varies by country. Please contact customer service for information.
Long product name Samsung ProXpress SL-M4530ND 1200 x 1200 DPI A4 :
The short editorial description of Samsung ProXpress SL-M4530ND 1200 x 1200 DPI A4

Samsung ProXpress SL-M4530ND Laser Printer, Laser, 1200 x 1200dpi, 45ppm, A4, 1000MHz, 512MB, USB, LCD
More>>>
Samsung ProXpress SL-M4530ND 1200 x 1200 DPI A4:
The official marketing text of Samsung ProXpress SL-M4530ND 1200 x 1200 DPI A4 as supplied by the manufacturer

The ProXpress M4530ND offers cost-effective printing. Its toner capacity enables more prints with fewer cartridge replacements. The high-powered processing supports fast, efficient performance for enterprises of all sizes.

Short summary description Samsung ProXpress SL-M4530ND 1200 x 1200 DPI A4:
This short summary of the Samsung ProXpress SL-M4530ND 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ProXpress SL-M4530ND, Laser, 1200 x 1200 DPI, A4, 45 ppm, Duplex printing, Network ready

Long summary description Samsung ProXpress SL-M4530ND 1200 x 1200 DPI A4:
This is an auto-generated long summary of Samsung ProXpress SL-M4530ND 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Samsung ProXpress SL-M4530ND. Print technology: Laser. Number of print cartridges: 1, Duty cycle (monthly, A4): 200000 pages per month. Resolution (maximum): 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed black (normal, A4/US Letter): 45 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Black, White

Print withexcellent speed and professional quality

Accelerate business with a 1 GHz dual-core CPU
Deliver prints at an impressive 45 pages per minute
Sharpen your text and images with ReCP technology[1]

Minimize print costs with high-yield consumables

Lower expenses with higher-capacity toner and drum

Accelerate business with a 1GHz dual-core CPU

Your time is valuable. That's why we've cut the wait for printouts with a 1 GHz dual-core CPU, delivering prints at an impressive 45 pages per minute. Work performance is faster, smoother and efficient—the way is should be.

Sharpen your text and images with ReCP technology

Samsung Rendering Engine for Clean Pages(ReCP) puts your business in the best light with brilliant, professional-caliber prints. Sharp edges and clean, thin lines improve readability and imagery so your message comes across perfectly clear.

Lower expenses with higher-capacity toner (40K) and drum (100K)

Get the most out of your resources with ultra-high-yield consumables. A 40,000-page toner and 100,000-page drum capacity sustain your heavy printing for longer, with fewer replacements and lower costs.

Printing
Duplex printing mode
Auto
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Resolution (maximum) *
1200 x 1200 DPI
Print speed black (normal, A4/US Letter) *
45 ppm
Time to first page (black, normal)
6,5 s
Features
Duty cycle (monthly, A4) *
200000 pages per month
Colour(s) of print cartridges *
Black
Number of print cartridges *
1
Page description languages *
PCL 5, PCL 6, PDF 1.7, PS3
Replacement cartridges
MLT-D303E
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
500 sheets
Maximum number of input trays
5
Maximum output capacity (sheets)
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct print supported *
Yes
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN connection *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
512 MB
Performance
Maximum internal memory
2048 MB
Built-in processor
Yes
Processor frequency
1000 MHz
Sound pressure level (printing)
54 dB
Noise level (ready)
30 dB
Design
Market positioning *
Business
Product colour *
Black, White
Built-in display *
Yes
Display
LCD
Display number of lines
4 lines
Power
Power consumption (printing) *
850 W
Power consumption (ready)
16 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage humidity
10 - 90%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
433 mm
Depth
459,5 mm
Height
390,7 mm
Weight
22 kg
Packaging data
Package width
563 mm
Package depth
580 mm
Package height
604 mm
Packaging content
Cartridge(s) included
Yes
Manual
Yes
Cables included
AC
Logistics data
Pallet gross weight
27,2 kg
Terms of use Samsung ProXpress SL-M4530ND 1200 x 1200 DPI A4:
Terms of use

[1] ReCP stands for Rendering engines for Clean Pages
[2] Samsung Electronics Co., Ltd. inspires the world and shapes the future with transformative ideas and technologies, redefining the worlds of TVs, smartphones, wearable devices, tablets, cameras, digital appliances, printers, medical equipment, network systems and semiconductors. We are also leading in the Internet of Things space through, among others, our Digital Health and Smart Home initiatives. We employ 307,000 people across 84 countries. To discover more, please visit our official website at www.samsung.com and our official blog at global.samsungtomorrow.com. Copyright © 2016 Samsung Electronics Co., Ltd. All rights reserved. Specifications and designs are subject to change without notice. Non-metric weights and measurements are approximate. All data were deemed correct at time of creation. Samsung is not liable for errors or omissions. All brand, product, service names and logos are trademarks and/or registered trademarks of their respective owners and are hereby recognized and acknowledged.