location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ProXpress SL-M4070FX Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung ProXpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M4070FX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS390F show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018143210 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 29 Apr 2020
Product end of life date
Leaflet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung ProXpress SL-M4070FX Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Samsung ProXpress M4070FX helps businesses print complex documents and heavy media types without sacrificing processing and printing speed, and professional-quality results.
Warranty: Warranty varies by country. Please contact customer service for information.
Long product name Samsung ProXpress SL-M4070FX Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi :
The short editorial description of Samsung ProXpress SL-M4070FX Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi

Samsung ProXpress SL-M4070FX Laser Multifunction Printer, Print, 1200 x 1200 DPI, Copy, 600 x 600 DPI, Scan, 4800 x 4800 DPI, A4, Display, 4.3, Touch, Ethernet, USB 2.0, 1024 MB, PCL 5, PCL 6, PDF 1.7, PS3, SPL
More>>>
Samsung ProXpress SL-M4070FX Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi:
The official marketing text of Samsung ProXpress SL-M4070FX Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi as supplied by the manufacturer

With Samsung ProXpress M4070FX, businesses can stay productive without negatively impacting their budgets. ProXpress M4070FX is easy to use, offers reliable quality and security, and helps companies cut costs.

Short summary description Samsung ProXpress SL-M4070FX Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi:
This short summary of the Samsung ProXpress SL-M4070FX Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ProXpress SL-M4070FX, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black, Grey

Long summary description Samsung ProXpress SL-M4070FX Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi:
This is an auto-generated long summary of Samsung ProXpress SL-M4070FX Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi based on the first three specs of the first five spec groups.

Samsung ProXpress SL-M4070FX. Print technology: Laser, Printing: Mono printing, Resolution (maximum): 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 4800 x 4800 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black, Grey

Fast, quality printing for a wide range of media

High speed printing and image processing
High-quality print output
A wide range of media handling for professional documents

Efficiency with simple, yet powerful features

Diverse web-connected solutions that raise productivity
Comfortably-sized touchscreen GUI
Convenient document sharing through the cloud

Reduce operating expenses with economical features and solutions

One-touch Eco button
Easy Eco Driver
Central print usage control to save more resources
More toner options, more choices for cost reduction

High speed printing and image processing

ProXpress M4070FX boasts print speeds of up to 40 pages per minute. The 1 GHz dual core processor combined with 1 GB of memory reduces completion time of even the heaviest print and copy jobs.[1]

High-quality print output

Samsung’s unique Rendering Engine for Clean Page (ReCP) technology delivers sharper text and cleaner images. An outstanding resolution of 1,200 x 1,200 effective dpi ensures that everything you do will stand out.[1]

A wide range of media handling for professional documents

The printer's multipurpose tray supports media of up to 220 g/m² in weight, which offers more printing choices for professional documents. Numerous labels, cards and envelopes can be printed using the multipurpose tray with ease.

Diverse web-connected solutions that raise productivity

XOA Web platform supports server-based productivity solutions to meet specific needs. Users can tap into web-connected solutions to increase business performance. Printer network managers can manage solutions to improve efficiency and workflow.

Comfortably-sized touchscreen GUI

A wide, 4.3-inch touch panel provides a smart user interface and convenient access to both pre-installed and custom print solutions.

Convenient document sharing through the cloud

Samsung Scan2Cloud promotes convenient document sharing using the cloud for efficient office communication. Documents can be saved to various cloud storage sites, including the Google Drive™ online storage service, Dropbox or Evernote.

One-touch Eco button

Businesses can lower toner and paper usage with the one-touch Eco button. The one-touch Eco button automatically activates 2-up printing and duplex printing. Users can also choose the option to skip blank pages in the Toner Saving Mode.

Easy Eco Driver

Easy Eco Driver software can save on toner and reduces energy consumption. Users can further save toner by removing images and text using Toner Saving Mode.

Central print usage control to save more resources

Central print usage control, activated through the SyncThru™ Admin job accounting feature, enables managers to assign users to specific printers. Users can also be assigned quotas for the number of pages or copies they can make per printer.

More toner options, more choices for cost reduction

Toner cartridge options include standard yield cartridges with a yield of 3,000 standard pages and ultra-high-yield cartridges that can yield 15,000 standard pages. An integrated toner system contains both the imaging unit and toner cartridge.

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Resolution (maximum) *
1200 x 1200 DPI
Print speed black (normal, A4/US Letter) *
40 ppm
Time to first page (black, normal)
23 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
40 cpm
Maximum copies
999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
4800 x 4800 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan speed (colour)
8 ppm
Scan speed (black)
24 ppm
Image formats supported
JPG, TIFF
Document formats supported
PDF, XPS
Fax resolution black
256
Twain version
1,9
Fax
Faxing *
Mono faxing
Fax transmission speed
3 sec/page
Modem speed
33,6 Kbit/s
Features
Recommended duty cycle
1500 - 3500 pages per month
Duty cycle (monthly, A4) *
100000 pages per month
Digital sender
Yes
Number of print cartridges *
1
Colour(s) of print cartridges *
Black
Page description languages
PCL 5, PCL 6, PDF 1.7, PS3, SPL
AIO multitasking supported
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
150 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity (sheets)
300 sheets
Maximum output capacity (sheets)
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Folio, Ledger (media size), Letter, Oficio
JIS B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct print supported *
No
USB port
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN connection *
Yes
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
Performance
Maximum internal memory
1024 MB
Internal storage capacity
4 GB
Card reader integrated
No
Internal memory *
1024 MB
Built-in processor
Yes
Processor frequency
1000 MHz
Design
Product colour *
Black, Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
10,9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (printing)
700 W
Power consumption (ready)
10 W
Power consumption (sleep)
3,5 W
Energy Star Typical Electricity Consumption (TEC)
2,6 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Debian 6.0, Debian 7.0, Debian 8.0, Fedora 15, Fedora 16, Fedora 17, Fedora 18, Fedora 21, Fedora 22, Linux Mint 13, Linux Mint 17, Red Hat Enterprise Linux WS 5.0, Red Hat Enterprise Linux WS 6.0, Red Hat Enterprise Linux WS 7.0, SUSE Linux Enterprise Desktop 11, SUSE Linux Enterprise Desktop 12, Ubuntu 11.04, Ubuntu 11.10, Ubuntu 12.04, Ubuntu 12.10, Ubuntu 13.04, Ubuntu 13.10, Ubuntu 14.04, Ubuntu 14.10, Ubuntu 15.04, Ubuntu 15.10, openSUSE 11.4, openSUSE 12.1, openSUSE 12.2, openSUSE 13.1, openSUSE 13.2
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012, Windows Server 2016
Other operating systems supported
HP-UX 11, HP-UX 11.11, HP-UX 11.23, HP-UX 11.31, IBM AIX 5.3, IBM AIX 6.1, IBM AIX 7.1
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
10 - 30 °C
Storage humidity
10 - 90%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
469 mm
Minimum width
46,9 cm
Maximum width
46,9 cm
Depth
444,3 mm
Height
482,1 mm
Weight
17,1 kg
Packaging data
Package width
589 mm
Package depth
542 mm
Package height
626 mm
Package weight
21,1 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
3000 pages
Power cord included
Yes
Quick installation guide
Yes
Bundled software
Samsung Common Installer, Total Uninstaller, SPL/PCL6 print driver, TWAIN/WIA driver, PC Fax Utility, Easy Printer Manager, Easy Document Creator, Scan OCR program, Printer Diagnostics, Printer Center, View User's Guide, Lite SM
Terms of use Samsung ProXpress SL-M4070FX Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi:
Terms of use

[1] Message based on internal data. Actual results may vary. For more information see www.hp.com/go/printerclaims/samsung
[2] Copyright © 2012 Samsung Electronics Co. Ltd. All rights reserved. Samsung is a registered trademark of Samsung Electronics Co. Ltd. Specifications and designs are subject to change without notice. Non-metric weights and measurements are approximate. All data were deemed correct at time of creation. Samsung is not liable for errors or omissions. All brand, product, service names and logos are trademarks and/or registered trademarks of their respective owners and are hereby recognized and acknowledged.
[3] An FCC Class A emissions compliant device meets the less stringent (higher) levels of emissions allowed by the FCC for a product operation in a commercial environment.  An FCC class A device cannot be marketed for use in a residential environment and an FCC class A device should not be purchased for use in a residential environment due to the increased risk of interference to radio communications.