HP logo

Samsung Xpress SL-C480W Color Laser Multifunction Printer, Print, copy, scan

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15089
Info modified on:
11 Mar 2024, 13:44:51
Bullet Points Samsung Xpress SL-C480W Color Laser Multifunction Printer, Print, copy, scan:
  • - Print, copy, scan
Warranty:
Warranty varies by country. Please contact customer service for information.
Long product name Samsung Xpress SL-C480W Color Laser Multifunction Printer, Print, copy, scan:

Samsung Xpress SL-C480W Color Laser Multifunction Printer

Samsung Xpress SL-C480W Color Laser Multifunction Printer, Print, copy, scan:

Work at the speed of business
Samsung Color Multifunction Xpress C480W printers combine ease of operation with high performance at an affordable price, ideal for today’s cost-conscious SOHO work anywhere, anytime business environment.

Short summary description Samsung Xpress SL-C480W Color Laser Multifunction Printer, Print, copy, scan:

Samsung Xpress SL-C480W Color Laser Multifunction Printer, Print, copy, scan, Laser, Colour printing, 2400 x 600 DPI, Colour copying, A4, Black, White

Long summary description Samsung Xpress SL-C480W Color Laser Multifunction Printer, Print, copy, scan:

Samsung Xpress SL-C480W Color Laser Multifunction Printer, Print, copy, scan. Print technology: Laser, Printing: Colour printing, Resolution (maximum): 2400 x 600 DPI, Print speed colour (normal, A4/US Letter): 4 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black, White

Terms of use Samsung Xpress SL-C480W Color Laser Multifunction Printer, Print, copy, scan SS257M:
Technical specification disclaimers
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.