location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-680DW Colour 9600 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-680DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS075G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628524273 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20226
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 04 May 2019
Product end of life date
Bullet Points Samsung CLP-680DW Colour 9600 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Whatever the size of your print job, the CLP-680DW will shine with an impressive 17 seconds first print out time, and a speedy 24 pages per minute after that. This means you can focus on what's important rather than wait for your prints.
  • - No matter the size of your team or how busy you are, you can rely on the CLP-680DW to constantly deliver professional-quality color output.
  • - Save toner, paper and energy with ease—it's good for the environment and it's good for your business. Being economical and printing vibrant color documents goes hand in hand with the CLP-680DW.
Warranty: Warranty varies by country. Please contact customer service for information.
Long product name Samsung CLP-680DW Colour 9600 x 600 DPI A4 Wi-Fi :
The short editorial description of Samsung CLP-680DW Colour 9600 x 600 DPI A4 Wi-Fi

Samsung CLP-680DW Color Laser Printer, Laser, 9600 x 600dpi, 24ppm, A4, 533MHz, 256MB, USB, WiFi, LCD
More>>>
Samsung CLP-680DW Colour 9600 x 600 DPI A4 Wi-Fi:
The official marketing text of Samsung CLP-680DW Colour 9600 x 600 DPI A4 Wi-Fi as supplied by the manufacturer

The CLP-680DW not only delivers brilliant color quality, but speeds through high print volumes with ease. A fast dual CPU, gigabit network support and instant fusing technology delivers enhanced speed and less waiting time.

Short summary description Samsung CLP-680DW Colour 9600 x 600 DPI A4 Wi-Fi:
This short summary of the Samsung CLP-680DW Colour 9600 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLP-680DW, Laser, Colour, 9600 x 600 DPI, A4, 24 ppm, Duplex printing

Long summary description Samsung CLP-680DW Colour 9600 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of Samsung CLP-680DW Colour 9600 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Samsung CLP-680DW. Print technology: Laser, Colour. Number of print cartridges: 4, Duty cycle (monthly, A4): 60000 pages per month. Resolution (maximum): 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed black (normal, A4/US Letter): 24 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi. Product colour: Grey

Powerful performance gives you the speed you need

More power, higher productivity
Faster with instant fusing
Fast data transmission and simple integration
Flexible paper handling

Now every workgroup can enjoy true color output

Enjoy quality printouts
Polymerized toner

Low cost, low impact on the world

Extra high yield can mean low costs
Cut costs with duplex printing
Low power consumption

Professional color printing made easy for you

Convenient USB printing
Easy mobile printing
Secure, confidential printing

More power, higher productivity

Some days it seems like the printing never ends. With the CLP-680DW's 533 MHz dual CPU and 256 MB standard memory (expandable up to 512 MB), you can be sure that this printer will handle the needs of your workgroup.

Faster with instant fusing

With instant fusing technology, your device can start printing documents with no delay. The result is a 17 second first print out time, even from sleep mode. Because it doesn’t need to warm up completely first, less energy is required for fusing.[1]

Fast data transmission and simple integration

Enhanced gigabit Ethernet technology provides fast transmission of print data over your network. With built-in emulation for PCL6/5e, PostScript3, and PDF, the CLP-680DW adapts to businesses with a wide range of software and network requirements.

Flexible paper handling

The printer's multipurpose tray supports media of up to 220 g/m² in weight, which offers more printing choices for professional documents. Numerous labels, cards and envelopes can be printed using the multipurpose tray with ease.

Enjoy quality printouts

Samsung’s unique Rendering Engine for Clean Page (ReCP) technology delivers sharper text and cleaner images. An outstanding resolution of 9,600 x 600 effective dpi provides that everything you do will stand out.[1]

Polymerized toner

In addition to eliminating paper curling, your printouts will have crisper lines and more vivid colors with Samsung polymerized toner. Its high wax content improves the image gloss and enhances the durability preventing unwanted fading.

Extra high yield can mean low costs

Our specially developed high yield cartridges means more time between changes and less expense with each print out. (Black toner cartridges yield: 6,000 standard pages, Yellow/Magenta/Cyan toner cartridges yield: 3,500 standard pages)

Cut costs with duplex printing

With the integrated duplex feature, saving paper has never been easier. That’s because the paper is turned automatically so that you can print on both sides.

Low power consumption

Its innovative polymerized toner requires lower fusing temperatures. The instant fusing technology saves warm up time before first print.

Convenient USB printing

With the Direct USB slot located on the front of the device (just below the operating panel), you can print from, or scan to, a USB right from the device, without needing a computer.

Easy mobile printing

With the Samsung Mobile Print App, you can print your documents, pictures, and presentations directly from your Android, iOS, or Windows Phone 7 mobile devices with ease.

Secure, confidential printing

You can be sure personal print jobs remain personal. Just enter a password, and you can retrieve a print job at your convenience, away from any prying eyes. With the integrated numeric keypad, it's easier than ever!

Printing
Print speed colour (normal, A4/US Letter)
25 ppm
Print speed black (draft, A4/US Letter)
24 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Resolution (maximum) *
9600 x 600 DPI
Print speed black (normal, A4/US Letter) *
24 ppm
Print speed colour (draft, A4/US Letter)
25 ppm
Time to first page (black, normal)
17 s
Time to first page (colour, normal)
17 s
Features
Duty cycle (monthly, A4) *
60000 pages per month
Recommended duty cycle
0 - 60000 pages per month
Colour(s) of print cartridges *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5, PCL 6, PDF 1.7, PS3, SPL
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity (sheets)
820 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print area
210 x 297 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper, Transparencies
Multi-purpose Tray media types
Glossy paper, Hole punched paper, Letterhead, Plain paper, Preprinted forms, Recycled paper, Thick paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
9, 10
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct print supported *
Yes
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN connection *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
256 MB
Performance
Maximum internal memory
512 MB
Built-in processor
Yes
Processor frequency
533 MHz
Sound pressure level (printing)
52 dB
Sound power level (standby)
32 dB
Design
Market positioning *
Home & office
Product colour *
Grey
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (printing) *
450 W
Power consumption (ready)
14 W
Power consumption (off)
2 W
Energy Star Typical Electricity Consumption (TEC)
1,49 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
420 mm
Depth
311,3 mm
Height
452,5 mm
Weight
20,2 kg
Packaging data
Package width
518 mm
Package depth
561 mm
Package height
420 mm
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
2000 pages
Included cartridge capacity (CMY)
1500 pages
Quick start guide
Yes
Documentation CD
Yes
Cables included
AC, USB
Logistics data
Pallet gross weight
23,4 kg
Terms of use Samsung CLP-680DW Colour 9600 x 600 DPI A4 Wi-Fi:
Terms of use

[1] Message based on internal data. Actual results may vary. For more information see www.hp.com/go/printerclaims/samsung
[2] Copyright © 2012 Samsung Electronics Co. Ltd. All rights reserved. Samsung is a registered mark of Samsung Electronics Co. Ltd. Specification and design are subject to change without notice. Non-metric weights and measurements are approximate. All data were deemed correct at time of creation. Samsung is not liable for errors or omissions. All brand, product, service names, and logos are trademarks and/or registered trademarks of their respective owners, and are hereby recognized and acknowledged.