HP logo

Samsung MultiXpress SL-X7600GX Laser A3 1200 x 1200 DPI 60 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14652
Info modified on:
09 Mar 2024, 14:19:00
Long product name Samsung MultiXpress SL-X7600GX Laser A3 1200 x 1200 DPI 60 ppm:

Samsung MultiXpress SL-X7600GX Color Laser Multifunction Printer

Samsung MultiXpress SL-X7600GX Laser A3 1200 x 1200 DPI 60 ppm:

Powerful Samsung X7600GX is designed for the growing A3 printer market. It offers high-performance, cost-efficient features and embedded security to deliver low total cost of ownership for businesses that depend on high-volume printing.
Leverage a powerful quad-core CPU
The quad-core 1.5 GHz CPU with System-on-Chip technology delivers high-performance interpreting and rendering emulation, making these powerful printers twice as fast as conventional dual-core-based MFPs.
Experience fast dual scanning
The Dual-Scan Document Feeder scans both sides of a document simultaneously. The feeder can scan up to 240 ipm.[1]
Technology that delivers crisp, clear results
A Laser Beam Scanning Unit (LSU) produces a 1,200 x 1,200 dpi resolution while a next-generation toner provides excellent finishes. Rendering Engine for Clean Page (ReCP) technology sharpens graphics and text.[1]
Work smart, just like on a tablet
The comprehensive, open UX system powered by Android™, the Samsung Smart UX Center functions like a tablet with an intuitive touch-to-print 960 x 600 dpi resolution display with a 90-degree pivot.
Do more with productivity- boosting features
Easily set up printers by downloading essential apps from the Printing App Center. Productivity tools include Remote Fax, Dynamic Workflow with Smart Scan, with more to be added. See printingapps.samsung.com
Tap to print with NFC technology
Simply tap to print, scan or fax documents from any NFC-supported mobile device using advanced NFC technology. The wireless option with NFC Pro provides user authentication through a mobile device.
Low costs with high durability
Excellent maximum monthly duty helps to provide high durability, reduce costs and eliminate the tedious changing of toner cartridges, drums and developer.
Enhance productivity with variable options
Boost productivity with a 2,250-sheet booklet finisher and a 3,250-sheet high-volume finisher that automatically staples up to 65 sheets. Print up to 6,140 pages with a side and bottom High-Capacity Feeder (HCF).[1]
Get an advanced security tray with an Electronic-type Cassette Locking Kit[2]
Samsung X7600LX provides an innovative electronic-type Cassette Locking Kit[2] that activates easily and securely with a PIN code on the panel that provides a great level of security.

Short summary description Samsung MultiXpress SL-X7600GX Laser A3 1200 x 1200 DPI 60 ppm:

Samsung MultiXpress SL-X7600GX, Laser, Colour printing, 1200 x 1200 DPI, Colour copying, A3, Black, White

Long summary description Samsung MultiXpress SL-X7600GX Laser A3 1200 x 1200 DPI 60 ppm:

Samsung MultiXpress SL-X7600GX. Print technology: Laser, Printing: Colour printing, Resolution (maximum): 1200 x 1200 DPI, Print speed colour (normal, A4/US Letter): 60 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Product colour: Black, White

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.