HP logo

Samsung MultiXpress SL-X4220RX Laser A3 1200 x 1200 DPI 22 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13103
Info modified on:
09 Mar 2024, 14:19:00
Warranty:
Warranty varies by country. Please contact customer service for information.
Long product name Samsung MultiXpress SL-X4220RX Laser A3 1200 x 1200 DPI 22 ppm:

Samsung MultiXpress SL-X4220RX Color Laser Multifunction Printer, Laser, 1200 x 1200dpi, 22ppm, A3, 1000MHz, 4096MB, USB, 10.1″

Samsung MultiXpress SL-X4220RX Laser A3 1200 x 1200 DPI 22 ppm:

SMART MultiXpress X4220RX provides smart usability that allows users to work faster and more efficiently using intuitive controls that meet the demands of businesses that depend on heavy volume printing, with low total cost of ownership.

Short summary description Samsung MultiXpress SL-X4220RX Laser A3 1200 x 1200 DPI 22 ppm:

Samsung MultiXpress SL-X4220RX, Laser, Colour printing, 1200 x 1200 DPI, A3, Direct print supported, Brown, White

Long summary description Samsung MultiXpress SL-X4220RX Laser A3 1200 x 1200 DPI 22 ppm:

Samsung MultiXpress SL-X4220RX. Print technology: Laser, Printing: Colour printing, Resolution (maximum): 1200 x 1200 DPI, Print speed colour (normal, A4/US Letter): 22 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Direct print supported. Product colour: Brown, White

Terms of use Samsung MultiXpress SL-X4220RX Laser A3 1200 x 1200 DPI 22 ppm SS047G:
[1] Message based on internal data. Actual results may vary. For more information see www.hp.com/go/printerclaims/samsung
[2] Samsung Electronics Co., Ltd. inspires the world and shapes the future with transformative ideas and technologies, redefining the worlds of TVs, smartphones, wearable devices, tablets, cameras, digital appliances, printers, medical equipment, network systems and semiconductors. We are also leading in the Internet of Things space through, among others, our Digital Health and Smart Home initiatives. We employ 307,000 people across 84 countries. To discover more, please visit our official website at www.samsung.com and our official blog at global.samsungtomorrow.com. Copyright © 2016 Samsung Electronics Co., Ltd. All rights reserved. Specifications and designs are subject to change without notice. Non-metric weights and measurements are approximate. All data were deemed correct at time of creation. Samsung is not liable for errors or omissions. All brand, product, service names and logos are trademarks and/or registered trademarks of their respective owners and are hereby recognized and acknowledged.
[3] AirPrint is a trademark of Apple Inc. registered in the U.S. and other countries. Android and Google Cloud Print are trademarks of Google Inc. Samsung Cloud Print is either a trademark or registered trademark of Samsung Electronics Co., Ltd. Microsoft and Windows are registered trademarks of Microsoft Corporation in the United States and/or other countries.
[4] Mopria©, the Mopria© Logo and the Mopria© Alliance logo are registered trademarks and service marks of Mopria Alliance, Inc. in the United States and other countries.
[5] An FCC Class A emissions compliant device meets the less stringent (higher) levels of emissions allowed by the FCC for a product operation in a commercial environment.  An FCC class A device cannot be marketed for use in a residential environment and an FCC class A device should not be purchased for use in a residential environment due to the increased risk of interference to radio communications.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.