location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MultiXpress SL-K7400GX Laser A3 1200 x 1200 DPI 40 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung MultiXpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-K7400GX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS037E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628414130 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11882
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung MultiXpress SL-K7400GX Laser A3 1200 x 1200 DPI 40 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 1200 x 1200 DPI
  • - A3 40 ppm
  • - Mono copying Colour scanning
  • - Apple AirPrint, Google Cloud Print, Mopria Print Service
  • - Direct print supported
  • - Ethernet LAN connection
  • - Built-in processor 1500 MHz
  • - 97,3 kg
Warranty: Warranty varies by country. Please contact customer service for information.
Long product name Samsung MultiXpress SL-K7400GX Laser A3 1200 x 1200 DPI 40 ppm :
The short editorial description of Samsung MultiXpress SL-K7400GX Laser A3 1200 x 1200 DPI 40 ppm

Samsung MultiXpress SL-K7400GX Laser Multifunction Printer, Laser, 1200 x 1200 DPI, 40 ppm, A3, 3500 MHz, 6GB RAM, 320GB HDD, USB, 10.1" Touch
More>>>
Samsung MultiXpress SL-K7400GX Laser A3 1200 x 1200 DPI 40 ppm:
The official marketing text of Samsung MultiXpress SL-K7400GX Laser A3 1200 x 1200 DPI 40 ppm as supplied by the manufacturer

Powerful Samsung K7400GX is designed for the growing A3 printer market. It offers high-performance, cost-efficient features and embedded security to deliver low total cost of ownership for businesses that depends on high-volume printing.

Short summary description Samsung MultiXpress SL-K7400GX Laser A3 1200 x 1200 DPI 40 ppm:
This short summary of the Samsung MultiXpress SL-K7400GX Laser A3 1200 x 1200 DPI 40 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MultiXpress SL-K7400GX, Laser, Mono printing, 1200 x 1200 DPI, A3, Direct print supported, Black, White

Long summary description Samsung MultiXpress SL-K7400GX Laser A3 1200 x 1200 DPI 40 ppm:
This is an auto-generated long summary of Samsung MultiXpress SL-K7400GX Laser A3 1200 x 1200 DPI 40 ppm based on the first three specs of the first five spec groups.

Samsung MultiXpress SL-K7400GX. Print technology: Laser, Printing: Mono printing, Resolution (maximum): 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Direct print supported. Product colour: Black, White

Complete your jobs fast in super-fine quality

Leverage a powerful quad-core CPU
Experience fast dual scanning
Technology that ensures crisp, clear results

Work smarter with an intuitive Smart UX Center

Work smart, just like on a tablet
Do more with productivity- boosting features
Tap to print with NFC technology

Less worry over security risk and operating costs

Low costs with high durability
Enhance productivity with variable options
Get an advanced security tray with an Electronic-type Cassette Locking Kit[2]

Leverage a powerful quad-core CPU

The quad-core 1.5 GHz CPU with System-on-Chip technology delivers high-performance interpreting and rendering emulation, making these powerful printers twice as fast as conventional dual-core-based MFPs.

Experience fast dual scanning

The Dual-Scan Document Feeder scans both sides of a document simultaneously. The feeder can scan up to 240 ipm.[1]

Technology that ensures crisp, clear results

A Laser Beam Scanning Unit (LSU) produces a 1,200 x 1,200 dpi resolution while a next-generation toner provides excellent finishes. Rendering Engine for Clean Page (ReCP) technology sharpens graphics and text.[1]

Work smart, just like on a tablet

A comprehensive, open UX system powered by Android™, the Samsung Smart UX Center functions like a tablet with an intuitive touch-to-print 960 x 600 dpi resolution display with a 90-degree pivot.[1]

Do more with productivity- boosting features

Easily set up printers by downloading essential apps from the Printing App Center. Productivity tools include Remote Fax, Dynamic Workflow with Smart Scan, with more to be added. http://www.printingapps.samsung.com

Tap to print with NFC technology

Simply tap to print, scan or fax documents from any NFC-supported mobile device using advanced NFC technology. The wireless option with NFC Pro provides user authentication through a mobile device.

Low costs with high durability

Excellent maximum monthly duty helps to provide high durability, reduce costs and eliminate the tedious changing of toner cartridges, drums and developer.

Enhance productivity with variable options

Boost productivity with a 2,250-sheet booklet finisher and a 3,250-sheet high-volume finisher that automatically staples up to 65 sheets. Print up to 6,140 pages with a side and bottom High-Capacity Feeder (HCF).[1]

Get an advanced security tray with an Electronic-type Cassette Locking Kit[2]

Samsung K7400GX provides an innovative new electronic-type Cassette Locking Kit[2] that activates easily and securely with a pin code on the panel that provides a great level of security.

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Resolution (maximum) *
1200 x 1200 DPI
Print speed black (normal, A4/US Letter) *
40 ppm
Time to first page (black, normal)
8,4 s
Stored print function
Yes
Skip blank page function
Yes
Tray protection function
Yes
Auto tray switching function
Yes
Tray priority settings function
Yes
Barcode printing
Yes
Watermark printing
Yes
Secure printing
Yes
Cover page printing function
Yes
Booklet printing function
Yes
Poster printing function
Yes
Secure PDF printing function
Yes
Eco printing function
Yes
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
40 cpm
Maximum copies
9999 copies
Copier resize
25 - 400%
Book copy function
Yes
ID-card copy function
Yes
Background adjustment function
Yes
Edge erase function
Yes
Stamp function
Yes
Watermark copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Enhanced scanning resolution
600 x 600 DPI
Maximum scan area
297 x 432 mm
Scanner type *
Flatbed & ADF scanner
Scan to
Cloud, E-mail, FTP, PC, SMB, USB
Scan speed (colour)
120 ppm
Scan speed (black)
120 ppm
Duplex scan speed (colour)
240 ppm
Duplex scan speed (black)
240 ppm
Image formats supported
JPG, TIFF
Document formats supported
PDF, XPS
Twain version
1,9
Fax
Faxing *
No
Features
Recommended duty cycle
20000 - 40000 pages per month
Duty cycle (monthly, A4) *
200000 pages per month
Digital sender
Yes
Number of print cartridges *
1
Page description languages
PCL 5, PCL 6, PDF 1.7, PS3, XPS
AIO multitasking supported
Yes
Replacement cartridges
MLT-K706S
Input & output capacity
Total number of input trays *
3
Total input capacity *
1140 sheets
Total output capacity *
500 sheets
Paper input type
Paper tray, Sheetfed
Auto document feeder (ADF)
Yes
Auto document feeder capacity
250 sheets
Maximum number of input trays
6
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Letterhead, Plain paper, Postcard, Pre-printed, Recycled paper, Thick paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5
ISO B-series sizes (B0...B9)
B4, B5, B6
Non-ISO print media sizes
16K, Executive, Folio, Ledger (media size), Legal, Letter, Oficio, Statement, Tabloid (media size)
Paper handling
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C4, C5, C6, DL
Paper tray media weight
60 - 325 g/m²
Auto Document Feeder (ADF) media weight
42 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB
Direct print supported *
Yes
USB port
Yes
Network
Ethernet LAN connection *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Encryption type
AES, SMTP-AUTH, SNMP, SNMPv3, SSL/TLS, TKIP, WPA, WPA-Enterprise, WPA2
IP address filtering
Yes
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Maximum internal memory
6144 MB
Internal storage capacity
320 GB
Internal memory *
6144 MB
Built-in processor
Yes
Processor frequency
1500 MHz
Sound pressure level (printing)
54 dB
Sound pressure level (copying)
58 dB
Design
Product colour *
Black, White
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
25,6 cm (10.1")
Display resolution
1024 x 600 pixels
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
1300 W
Power consumption (printing)
1300 W
Power consumption (copying)
1300 W
Power consumption (ready)
60 W
Power consumption (sleep)
2 W
Energy Star Typical Electricity Consumption (TEC)
2,1 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
10 - 30 °C
Storage humidity
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1568 mm
Depth
706,8 mm
Height
1188,4 mm
Weight
97,3 kg
Packaging data
Package width
705 mm
Package depth
810 mm
Package height
1173 mm
Package weight
112 kg
Packaging content
Manual
Yes
Power cord included
Yes
Warranty card
Yes
Bundled software
Samsung Common Installer, Total Uninstaller, PCL6 print driver, TWAIN driver, PC Fax Utility, Easy Printer Manager, Easy Document Creator, Scan OCR program, Printer Diagnostics, Printer Center, View User's Guide, Lite SM
Other features
Printer management
Fleet Admin Pro, Easy Deployment Manager
Software CD
Yes
Terms of use Samsung MultiXpress SL-K7400GX Laser A3 1200 x 1200 DPI 40 ppm:
Terms of use

[1] Message based on internal data. Actual results may vary. For more information see www.hp.com/go/printerclaims/samsung
[2] Cassette Locking Kit option is only available to default tray 1,2 and DCF. You need to buy 2 kits of SL-CLK501 to install at both default tray(1,2) + DCF(3,4 tray).
[3] Samsung Electronics Co., Ltd. inspires the world and shapes the future with transformative ideas and technologies, redefining the worlds of TVs, smartphones, wearable devices, tablets, cameras, digital appliances, printers, medical equipment, network systems and semiconductors. We are also leading in the Internet of Things space through, among others, our Digital Health and Smart Home initiatives. We employ 307,000 people across 84 countries. To discover more, please visit our official website at www.samsung.com and our official blog at global.samsungtomorrow.com.
[4] Copyright © 2016 Samsung Electronics Co., Ltd. All rights reserved. Specifications and designs are subject to change without notice. Non-metric weights and measurements are approximate. All data were deemed correct at time of creation. Samsung is not liable for errors or omissions. All brand, product, service names and logos are trademarks and/or registered trademarks of their respective owners and are hereby recognized and acknowledged.
[5] AirPrint is a trademark of Apple Inc. registered in the U.S. and other countries. Android and Google Cloud Print are trademarks of Google Inc. Samsung Cloud Print is either a trademark or registered trademark of Samsung Electronics Co., Ltd. Microsoft and Windows are registered trademarks of Microsoft Corporation in the United States and/or other countries.
[6] Mopria©, the Mopria© Logo and the Mopria© Alliance logo are registered trademarks and service marks of Mopria Alliance, Inc. in the United States and other countries.
[7] An FCC Class A emissions compliant device meets the less stringent (higher) levels of emissions allowed by the FCC for a product operation in a commercial environment.  An FCC class A device cannot be marketed for use in a residential environment and an FCC class A device should not be purchased for use in a residential environment due to the increased risk of interference to radio communications.