HP logo

Samsung MultiXpress SL-K2200ND Laser A3 2400 x 600 DPI 20 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17379
Info modified on:
09 Mar 2024, 14:26:42
Bullet Points Samsung MultiXpress SL-K2200ND Laser A3 2400 x 600 DPI 20 ppm:
  • - MultiXpress K2200ND helps your business be more cost effective and helps your employees work more efficiently
  • - Easy-to-use features help you monitor and maintain MultiXpress K2200ND so that you can focus on your business
Warranty:
Warranty varies by country. Please contact customer service for information.
Long product name Samsung MultiXpress SL-K2200ND Laser A3 2400 x 600 DPI 20 ppm:

Samsung MultiXpress SL-K2200ND Laser Multifunction Printer, Print, Copy, 600 x 600 DPI, Scan, 600 x 600 DPI, A3, Display, Touch, Ethernet,USB 2.0, 128 MB, PCL 5e,PCL 6,SPL

Samsung MultiXpress SL-K2200ND Laser A3 2400 x 600 DPI 20 ppm:

K2200ND helps reduce operating costs with high capacity toner, imaging units, and eco-friendly features. It also can increase your productivity with excellent print and scan speeds, simple printer management, and convenient consumable installation.

Short summary description Samsung MultiXpress SL-K2200ND Laser A3 2400 x 600 DPI 20 ppm:

Samsung MultiXpress SL-K2200ND, Laser, Mono printing, 2400 x 600 DPI, Mono copying, A3, Brown, White

Long summary description Samsung MultiXpress SL-K2200ND Laser A3 2400 x 600 DPI 20 ppm:

Samsung MultiXpress SL-K2200ND. Print technology: Laser, Printing: Mono printing, Resolution (maximum): 2400 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Product colour: Brown, White

Reasons to buy
Specs
Recommended products
Loading...
Terms of use Samsung MultiXpress SL-K2200ND Laser A3 2400 x 600 DPI 20 ppm SS025B:
[1] Message based on internal data. Actual results may vary. For more information see www.hp.com/go/printerclaims/samsung
[2] Samsung Electronics Co., Ltd. inspires the world and shapes the future with transformative ideas and technologies, redefining the worlds of TVs, smartphones, wearable devices, tablets, cameras, digital appliances, printers, medical equipment, network systems and semiconductors. We are also leading in the Internet of Things space through, among others, our Digital Health and Smart Home initiatives. We employ 307,000 people across 84 countries. To discover more, please visit our official website at www.samsung.com and our official blog at global.samsungtomorrow.com.
[3] Copyright © 2016 Samsung Electronics Co., Ltd. All rights reserved. Specifications and designs are subject to change without notice. Non-metric weights and measurements are approximate. All data were deemed correct at time of creation. Samsung is not liable for errors or omissions. All brand, product, service names and logos are trademarks and/or registered trademarks of their respective owners and are hereby recognized and acknowledged.
[4] AirPrint is a trademark of Apple Inc. registered in the U.S. and other countries. Android and Google Cloud Print are trademarks of Google Inc. Samsung Cloud Print is either a trademark or registered trademark of Samsung Electronics Co., Ltd. Microsoft and Windows are registered trademarks of Microsoft Corporation in the United States and/or other countries.
[5] Mopria©, the Mopria© Logo and the Mopria© Alliance logo are registered trademarks and service marks of Mopria Alliance, Inc. in the United States and other countries.
[6] An FCC Class A emissions compliant device meets the less stringent (higher) levels of emissions allowed by the FCC for a product operation in a commercial environment.  An FCC class A device cannot be marketed for use in a residential environment and an FCC class A device should not be purchased for use in a residential environment due to the increased risk of interference to radio communications.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.