location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq nc6320 Intel Core™2 Duo-Prozessor T7200 1024 MB/120 GB 15" SXGA+ WVA DVD+/-RW DL WVST Bus Notebook-PC Intel® Core™2 Duo 38,1 cm (15") 1 GB DDR2-SDRAM Intel® GMA 950 Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq nc6320 Intel Core™2 Duo-Prozessor T7200 1024 MB/120 GB 15" SXGA+ WVA DVD+/-RW DL WVST Bus Notebook-PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RU405EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585039838 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5724
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 12:48:59
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Oct 2007
Product end of life date
Bullet Points HP Compaq nc6320 Intel Core™2 Duo-Prozessor T7200 1024 MB/120 GB 15" SXGA+ WVA DVD+/-RW DL WVST Bus Notebook-PC Intel® Core™2 Duo 38,1 cm (15") 1 GB DDR2-SDRAM Intel® GMA 950 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T7200 2 GHz
  • - 38,1 cm (15") 1400 x 1050 pixels 4:3
  • - 1 GB DDR2-SDRAM 1 x 1 GB
  • - 120 GB
  • - Intel® GMA 950
  • - Windows Vista Business
Warranty: standard statement: 1 year pick-up and return (upgrades available, sold separately)
Long product name HP Compaq nc6320 Intel Core™2 Duo-Prozessor T7200 1024 MB/120 GB 15" SXGA+ WVA DVD+/-RW DL WVST Bus Notebook-PC Intel® Core™2 Duo 38,1 cm (15") 1 GB DDR2-SDRAM Intel® GMA 950 Windows Vista Business :
The short editorial description of HP Compaq nc6320 Intel Core™2 Duo-Prozessor T7200 1024 MB/120 GB 15" SXGA+ WVA DVD+/-RW DL WVST Bus Notebook-PC Intel® Core™2 Duo 38,1 cm (15") 1 GB DDR2-SDRAM Intel® GMA 950 Windows Vista Business

Secure mobile solution, designed to keep you connected to all your business-critical networks and data at all times.
More>>>
HP Compaq nc6320 Intel Core™2 Duo-Prozessor T7200 1024 MB/120 GB 15" SXGA+ WVA DVD+/-RW DL WVST Bus Notebook-PC Intel® Core™2 Duo 38,1 cm (15") 1 GB DDR2-SDRAM Intel® GMA 950 Windows Vista Business:
The official marketing text of HP Compaq nc6320 Intel Core™2 Duo-Prozessor T7200 1024 MB/120 GB 15" SXGA+ WVA DVD+/-RW DL WVST Bus Notebook-PC Intel® Core™2 Duo 38,1 cm (15") 1 GB DDR2-SDRAM Intel® GMA 950 Windows Vista Business as supplied by the manufacturer

For modern professionals working in dynamic business environments the HP Compaq nc6320 Business Notebook PC delivers secure, always-ready, always-connected mobile computing. With the latest Intel® Core™ Duo or Core™2 Duo processors, a crisp15-inch display and a full range of integrated security solutions this dependable notebook keeps you in touch with, and in control of your business-critical networks and data at all times.

Short summary description HP Compaq nc6320 Intel Core™2 Duo-Prozessor T7200 1024 MB/120 GB 15" SXGA+ WVA DVD+/-RW DL WVST Bus Notebook-PC Intel® Core™2 Duo 38,1 cm (15") 1 GB DDR2-SDRAM Intel® GMA 950 Windows Vista Business:
This short summary of the HP Compaq nc6320 Intel Core™2 Duo-Prozessor T7200 1024 MB/120 GB 15" SXGA+ WVA DVD+/-RW DL WVST Bus Notebook-PC Intel® Core™2 Duo 38,1 cm (15") 1 GB DDR2-SDRAM Intel® GMA 950 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq nc6320 Intel Core™2 Duo-Prozessor T7200 1024 MB/120 GB 15" SXGA+ WVA DVD+/-RW DL WVST Bus Notebook-PC, Intel® Core™2 Duo, 2 GHz, 38,1 cm (15"), 1400 x 1050 pixels, 1 GB, 120 GB

Long summary description HP Compaq nc6320 Intel Core™2 Duo-Prozessor T7200 1024 MB/120 GB 15" SXGA+ WVA DVD+/-RW DL WVST Bus Notebook-PC Intel® Core™2 Duo 38,1 cm (15") 1 GB DDR2-SDRAM Intel® GMA 950 Windows Vista Business:
This is an auto-generated long summary of HP Compaq nc6320 Intel Core™2 Duo-Prozessor T7200 1024 MB/120 GB 15" SXGA+ WVA DVD+/-RW DL WVST Bus Notebook-PC Intel® Core™2 Duo 38,1 cm (15") 1 GB DDR2-SDRAM Intel® GMA 950 Windows Vista Business based on the first three specs of the first five spec groups.

HP Compaq nc6320 Intel Core™2 Duo-Prozessor T7200 1024 MB/120 GB 15" SXGA+ WVA DVD+/-RW DL WVST Bus Notebook-PC. Processor type: Intel® Core™2 Duo, Processor: T7200, Processor frequency: 2 GHz. Display diagonal: 38,1 cm (15"), Display resolution: 1400 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: Intel® GMA 950. Operating system software: Windows Vista Business. Weight: 2,7 kg

Design
Country of origin
China
Display
Display diagonal *
38,1 cm (15")
Display resolution *
1400 x 1050 pixels
Native aspect ratio
4:3
Processor
Processor manufacturer *
Intel
Processor type *
Intel® Core™2 Duo
Processor *
T7200
Processor number of cores
2
Processor threads
2
Processor frequency *
2 GHz
Processor cache
4 MB
Processor cache type
L2
Processor socket
Socket 479
Processor system bus
667 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T7000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
B2
Thermal Design Power (TDP)
34 W
Tjunction
100 °C
Processor core voltage (AC)
1.0375 - 1.30 V
Number of Processing Die Transistors
291 M
Processing die size
143 mm²
Centrino technology
Intel Centrino Duo
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Memory upgrade
4 GB
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 1 GB
Memory slots
2x SO-DIMM
Maximum memory *
4 GB
Storage
Total storage capacity *
120 GB
Hard drive rotational speed
5400 RPM
Graphics
Discrete graphics card model *
Intel® GMA 950
Discrete graphics card *
Yes
Maximum graphics card memory
0,128 GB
Audio
Audio
HP Premier Sound High Definition Audio 24-bit DAC, headphone jack, microphone jack, integrated microphone
Camera
Front camera
No
Network
Network interface
Ethernet/Fast Ethernet/Gigabit Ethernet
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
I/O ports
4 USB 2.0 ports, VGA, headphone, integrated microphone, AC power, RJ-11, RJ-45, lock slot, S-video TV out, Firewire (1394a), parallel, serial
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Parallel ports quantity
1
Serial ports quantity
1
Performance
Chipset
Intel® 945GM Express
Keyboard
Keyboard
Full-sized
Pointing device
Touchpad
Software
Operating system software *
Windows Vista Business
Software
Bundled software
Software on CD-ROM: Microsoft Windows Media Player 10 Adobe Acrobat Reader, HP Wireless Assistant, HP ProtectTools Security Manager, HP Backup and Recovery Manager, HP Mobile Printing Driver, HP One-Touch Button Software, HP Help and Support Center, Synaptics Touchpad Driver, Sonic Digital Media Plus, Intervideo WinDVD 5
Processor special features
Intel Wireless Display (WiDi) Technology
No
Intel My WiFi Technology
No
Intel Anti-Theft Technology
No
Intel Hyper-Threading Technology
No
Intel Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel AES New Instructions
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel Clear Video Technology for MID
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27255
Conflict-Free processor
No
Battery
Number of battery cells
6
Security
Security management
HP ProtectTools, HP Drivelock, optional Smart Card Reader, TPM Embedded Security Chip, HP Biometric Fingerprint Sensor, Kensington lock slot
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 90%
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage humidity
5 - 95%
Weight & dimensions
Width
329 mm
Depth
267 mm
Height
30 mm
Weight *
2,7 kg
Video
Graphic subsystem name
Intel Graphics Media Accelerator 950
Other features
Wireless technologies
IEEE 802.11a/b/g, Bluetooth
Infrared data port
No
Dimensions (WxDxH)
329 x 267 x 30 mm
Display
LCD
Power requirements
External 65W Smart AC adapter 6-cell Lithium-Ion battery internal
Power management
6-cell Lithium-Ion, secondary 8-cell HP Extended Life Battery (sold separately), 12-cell HP Ultra-Capacity Battery (sold separately)
Wireless capability
Yes
Docking solution
HP Basic Docking Station, HP Advanced Docking Station, HP 3-in-1 NAS Docking Station, HP Monitor Stands(all sold separately)
Expansion slots
Slots available for additional devices: 1 Type I/II PCMCIA Card slot supports both 32-bit CardBus and 16-bit cards, 1 express card slot, 7 in 1 media reader
Multi-bay devices
Optional External Multibay II devices
Relative humidity
10 - 90%
TV-in port
No
Compatible operating systems
FreeDOS, Windows 2000 drivers available on www.hp.com FreeDOS, Windows 2000 drivers available on www.hp.com (May vary by country)
HP Protection tools
HP ProtectTools, HP Drivelock, HP TPM Embedded Security Chip, HP Biometric Fingerprint Sensor
Internal modem
Yes
Modem speed
56 Kbit/s
Modem
V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-05-30 04:37:15
Uk has collected 7 expert reviews for HP Compaq nc6320 Intel Core™2 Duo-Prozessor T7200 1024 MB/120 GB 15" SXGA+ WVA DVD+/-RW DL WVST Bus Notebook-PC Intel® Core™2 Duo 38.1 cm (15") 1 GB DDR2-SDRAM Intel® GMA 950 Windows Vista Business and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
techradar.com
Updated:
2014-05-30 04:37:12
HP is one of the most respected developers of business laptops. Combining strong usability with powerful performance is the HP Compaq nc6320. With an understated black chassis, the corporate look of the HP suits its business audience. At 2.8kg, its he...
Good Good feature list, Great build quality...
Bad Mobility is the weakness...
Bottom line HP is one of the most respected developers of business laptops. Combining strong usability with powerful performance is the HP Compaq nc6320. With an understated black chassis, the corporate look of the HP suits its business audience. At 2.8kg, its he...
80%