location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 23-q100ni Intel® Core™ i5 i5-4460T 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
23
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
23-q100ni
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P4R53EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894749420 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8755
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 03 May 2016
Product end of life date
Bullet Points HP Pavilion 23-q100ni Intel® Core™ i5 i5-4460T 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-4460T (6MB Cache, 1.9GHz)
  • - 58.4 cm (23") Full HD 1920 x 1080 Touch
  • - 8GB (1600MHz) DDR3L-SDRAM (1 x 8) & 1000GB HDD
Warranty: 1-year limited parts, labour, and carry-in service
Long product name HP Pavilion 23-q100ni Intel® Core™ i5 i5-4460T 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White :
The short editorial description of HP Pavilion 23-q100ni Intel® Core™ i5 i5-4460T 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White

Intel Core i5-4460T (6MB Cache, 1.9GHz), 8GB DDR3L-SDRAM, 1000GB HDD, 58.4 cm (23") Full HD 1920 x 1080 Touch, DVD Super Multi, Intel HD Graphics 4600, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
HP Pavilion 23-q100ni Intel® Core™ i5 i5-4460T 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White:
The official marketing text of HP Pavilion 23-q100ni Intel® Core™ i5 i5-4460T 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White as supplied by the manufacturer

More than a PC. A centerpiece.

It’s about time to think of the desktop as the slim, sleek device it can be. This leading All-in-One’s distinctive look brings fashionable design to the center of your home, and its trusted HP performance makes the experience just as unforgettable.

Short summary description HP Pavilion 23-q100ni Intel® Core™ i5 i5-4460T 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White:
This short summary of the HP Pavilion 23-q100ni Intel® Core™ i5 i5-4460T 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 23-q100ni, 58,4 cm (23"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 10 Home

Long summary description HP Pavilion 23-q100ni Intel® Core™ i5 i5-4460T 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White:
This is an auto-generated long summary of HP Pavilion 23-q100ni Intel® Core™ i5 i5-4460T 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White based on the first three specs of the first five spec groups.

HP Pavilion 23-q100ni. Product type: All-in-One PC. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor type: Intel® Core™ i5, Processor frequency: 1,9 GHz. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drives: DVD Super Multi. Operating system software: Windows 10 Home. Product colour: White

Display
Display diagonal *
58,4 cm (23")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
LED backlight
Yes
Touch technology
Multi-touch
Native aspect ratio
16:9
Panel type
IPS
Screen shape
Flat
Tilt angle range
0 - 25°
Processor
Processor manufacturer *
Intel
Processor type *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor *
i5-4460T
Processor number of cores
4
Processor threads
4
Processor boost frequency
2,7 GHz
Processor frequency *
1,9 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus data transfer rate
5 GT/s
Thermal Design Power (TDP)
35 W
PCI Express slots version
3.0
Processor socket
LGA 1150 (Socket H3)
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Stepping
C0
Bus type
DMI
Processor codename
Haswell
Processor series
Intel Core i5-4400 Desktop series
Maximum number of PCI Express lanes
16
PCI Express сonfigurations
1x16, 2x8, 1x8+2x4
Processor code
SR1S7
Tcase
66,35 °C
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25,6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory slots
2
Memory slots type
SO-DIMM
Memory speed
1600 MHz
Memory layout (slots x size)
1 x 8 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of storage drives installed
1
Total HDDs capacity
1 TB
Number of HDDs installed
1
Hard drive capacity
1 TB
Hard drive rotational speed
7200 RPM
Hard drive interface
SATA
Optical drives *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1,024 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x412
Audio
Built-in speaker(s) *
Yes
RMS rated power
2 W
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n), 802.11a, Wi-Fi 5 (802.11ac)
Antenna type
1x1
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
Microphone in
No
Combo headphone/mic port
Yes
DC-in jack
Yes
Design
Color name
Blizzard white
Product colour *
White
Country of origin
China
Performance
Product type *
All-in-One PC
Chipset
Intel® H87
Software
Operating system architecture
64-bit
Operating system software *
Windows 10 Home
Trial software
CyberLink PowerDirector, Microsoft Office 365, McAfee LiveSafe
Bundled software
Dropbox
Processor special features
Intel Turbo Boost Technology
2.0
Intel Hyper-Threading Technology
No
Intel My WiFi Technology
Yes
Intel Identity Protection Technology
Yes
Intel Anti-Theft Technology
Yes
Intel Wireless Display (WiDi) Technology
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Clear Video HD Technology
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Smart Cache
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1,00
Intel TSX-NI version
0,00
Intel FDI Technology
Yes
Processor ARK ID
78927
Special features
HP JumpStart
Yes
HP speaker type
HP Dual Speakers
HP front camera
HP TrueVision HD IR
HP Software provided
HP Audio Switch
Power
AC adapter power
90 W
AC adapter output voltage
19.5 V
Pen
Pen included
No
Weight & dimensions
Width (with stand)
569 mm
Depth (with stand)
193 mm
Height (with stand)
450 mm
Weight (with stand)
8,05 kg
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
Yes
Other features
3D compatibility
No
Autonomy mode
No
Detachable display
No
Terms of use HP Pavilion 23-q100ni Intel® Core™ i5 i5-4460T 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White:
Terms of use

[1]High definition (HD) content is required to view high-definition images.
[2]Unlimited access to Universal Music’s portfolio for 12 months, free to HP customers. Internet access is required.
[3]Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com.
[4]High definition (HD) content is required to view high-definition images.