HP logo

HP PageWide 352dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50545
Info modified on:
14 Mar 2024, 19:48:21
Warranty:
One-year, on-site warranty, service and support; One-year technical phone support, chat and email
Long product name HP PageWide 352dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi:

PageWide 352dw Printer

HP PageWide 352dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi:

Not inkjet. Not laser. Introducing HP PageWide business printers. Get the best combination of lowest total cost of ownership, print quality, and speed.

Faster than any colour printer in its class, HP PageWide delivers professional-quality colour documents and best-in-class energy efficiency – all at an affordable purchase price.

Features

Professional colour, low total cost
- Results you expect, lasting value, and a low total cost of ownership.
- Print professional-quality colour on a variety of papers – perfect for office use.
- Spend less time and budget on scheduled maintenance with streamlined HP PageWide Technology.

The fastest printer in its class
- Wait less, do more with best-in-class speeds – as fast as 45 ppm in colour and black-and-white.
- Grab pages and go – without waiting. This device wakes up and prints fastest in its class.
- Print directly from your mobile device to your Wi-Fi Direct® printer – without accessing the company network.

Proven technology. Superior energy efficiency.
- Minimise downtime with HP PageWide Technology that delivers reliable performance businesses demand.
- Conserve with HP PageWide Technology – designed to use less energy than any printer in its class.
- Get professional-quality colour documents and the performance you expect with Original HP PageWide cartridges.

Short summary description HP PageWide 352dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi:

HP PageWide 352dw, Colour, 2400 x 1200 DPI, 4, A4, 40000 pages per month, 30 ppm

Long summary description HP PageWide 352dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi:

HP PageWide 352dw. Colour, Number of print cartridges: 4, Duty cycle (monthly, A4): 40000 pages per month. Resolution (maximum): 2400 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed black (normal, A4/US Letter): 30 ppm. Duplex printing. Wi-Fi. Product colour: Black, White

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.