HP logo

HP H6Y84AA Laptop Black AC, Cigar lighter Auto, Indoor

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
219570
Info modified on:
14 Jun 2024, 16:27:05
End of life date:
31 Dec 2020
Warranty:
Theperiod for HP Adapters is one year, part replacement. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP H6Y84AA Laptop Black AC, Cigar lighter Auto, Indoor:

HP 90W Slim Combo Adapter with USB

HP H6Y84AA Laptop Black AC, Cigar lighter Auto, Indoor:

Be productive with the HP Slim 90W Combo Adapter, which can power your HP Business Notebook or Ultrabook™.

• Use the included handy carrying pouch to carry the slim, lightweight adapter in your carrying case alongside your notebook.


• Enjoy compatibility with current and legacy devices with three interchangeable tips that include 4.5 (Smart), 7.4 mm (Smart), and Ultrabook™. (non-Smart) connectors for use with a range of HP Business Notebooks and Ultrabooks™.1


• Charge your phone, tablet, or other device while you work with the integrated USB port and minimize clutter by carrying one adapter instead of multiple adapters when you travel.


1 Please check QuickSpecs for complete compatibility.

Short summary description HP H6Y84AA Laptop Black AC, Cigar lighter Auto, Indoor:

HP H6Y84AA, Auto, Indoor, AC, Cigar lighter, Black

Long summary description HP H6Y84AA Laptop Black AC, Cigar lighter Auto, Indoor:

HP H6Y84AA. Charger type: Auto, Indoor, Power source type: AC, Cigar lighter, Charger compatibility: Laptop, USB 2.0 ports quantity: 1. Product colour: Black

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.