icecat logo
Icecat: creating the world's largest open catalogue with 19306371 data-sheets & & 35851 brands – register (free)
HP logo

HP iPAQ 314 Travel Companion 65 M 4.3" TFT W Mobile® 5.0 CE handheld mobile computer 10,9 cm (4.3") 800 x 480 pixels 187 g

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56357
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
31 Oct 2008
Warranty:
standard statement: 2 years pick-up and return service, 90 days technical support for softwares
Long product name HP iPAQ 314 Travel Companion 65 M 4.3" TFT W Mobile® 5.0 CE handheld mobile computer 10,9 cm (4.3") 800 x 480 pixels 187 g:

iPAQ 314 Travel Companion

HP iPAQ 314 Travel Companion 65 M 4.3" TFT W Mobile® 5.0 CE handheld mobile computer 10,9 cm (4.3") 800 x 480 pixels 187 g:

The HP iPAQ 314 Travel Companion is a sleek personal navigation system that provides a unique 3D travel experience. The high-definition 4.3-inch touch screen display and high-performance GPS technology make it as beautiful as it is helpful.

Features

- View your maps in 3D for more true-to-life navigation. Locate restaurants, museums, shops and other attractions from millions of points of interest pre-loaded on the device.

- Enjoy a fast, immersive navigation experience thanks to the Centrality Titan dual-core 2 600 MHz processor, on a high-definition 4.3-inch touch screen display that provides spectacular visibility.

- Enjoy your music, videos, preinstalled games, and photos on this premium entertainment system 3. Stay on time while you travel with the integrated World Clock.

- Plan your trip, business or leisure, from the comfort of your PC. Search for points of interest, personalize your trip, share with friends and colleagues. And when ready, download to your device and go.

- Connect to your Bluetooth - enabled mobile phone for use as a hands-free answering system.

Short summary description HP iPAQ 314 Travel Companion 65 M 4.3" TFT W Mobile® 5.0 CE handheld mobile computer 10,9 cm (4.3") 800 x 480 pixels 187 g:

HP iPAQ 314 Travel Companion 65 M 4.3" TFT W Mobile® 5.0 CE, 10,9 cm (4.3"), 800 x 480 pixels, LCD, Touch Screen and Stylus, 65536 colours, 0,128 GB

Long summary description HP iPAQ 314 Travel Companion 65 M 4.3" TFT W Mobile® 5.0 CE handheld mobile computer 10,9 cm (4.3") 800 x 480 pixels 187 g:

HP iPAQ 314 Travel Companion 65 M 4.3" TFT W Mobile® 5.0 CE. Display diagonal: 10,9 cm (4.3"), Display resolution: 800 x 480 pixels. Internal memory: 0,128 GB, Compatible memory cards: SD, SDHC. Processor frequency: 0,6 GHz. Operating system software: Windows CE 5.0

Specs
Recommended products
Similar products
Loading...
Specs +
Recommended products +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.