location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP SmartStream Preflight Manager Printing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartStream Preflight Manager for Designjet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E2P02A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758512463 show
Category:
Computer programs which make it easy to manage your computer, and help you work faster and more efficiently.
PC Utilities Software Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92932
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jul 2023 08:14:16
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 12 Jul 2016
Product end of life date
Warranty: 90-day
Long product name HP SmartStream Preflight Manager Printing :
The short editorial description of HP SmartStream Preflight Manager Printing

HP SmartStream Preflight Manager for HP Designjet
More>>>
HP SmartStream Preflight Manager Printing:
The official marketing text of HP SmartStream Preflight Manager Printing as supplied by the manufacturer

The HP SmartStream portfolio provides powerful printing solutions to help increase productivity, while ensuring high quality and a low total cost of ownership. Simplify your workflow with efficient, solutions designed specifically for HP printers.

Streamline print jobs and address your customers' needs efficiently and seamlessly.

• Ensure files are produced reliably with PDF processing powered by the Adobe® PDF Print Engine 3.2


Simplify your workflow and boost productivity.

• Cut job preparation time by up to 50% on multipage jobs thanks to the HP SmartStream Preflight Manager.1


Increase your customer base with the ability to tackle a broader range of production jobs.

• Don't print blindly—HP Crystal Preview Technology accurately shows how technical documents will be printed.


1 Conclusion based on an HP internal test measuring the time required to extract pages from a 50-page document and print them using several printers compared with using equivalent software programs.

2 Adobe® PDF Print Engine 3 is the next-generation rendering platform, optimized for end-to-end PDF workflows. Adobe® PDF Print Engine 3 combines performance optimizations with a new scalability framework to power high-speed digital presses, large-format printers, and CTP platesetters. PDF Print Engine 3 is the fastest rendering platform for reliable reproduction of complex, graphically rich content. To learn more, visit: http://www.adobe.com/products/pdfprintengine.html

Short summary description HP SmartStream Preflight Manager Printing:
This short summary of the HP SmartStream Preflight Manager Printing data-sheet is auto-generated and uses the product title and the first six key specs.

HP SmartStream Preflight Manager, Printing, Intel Core i3 2.4GHz, 4096 MB, 3500 MB, Microsoft Windows 7, 8 (32-, 64-bit), Designjet

Long summary description HP SmartStream Preflight Manager Printing:
This is an auto-generated long summary of HP SmartStream Preflight Manager Printing based on the first three specs of the first five spec groups.

HP SmartStream Preflight Manager. Type: Printing. Minimum processor: Intel Core i3 2.4GHz, Minimum RAM: 4096 MB, Minimum storage drive space: 3500 MB. Compatibility: Designjet. Other network protocols supported: IPv4

License
Type *
Printing
System requirements
Minimum processor
Intel Core i3 2.4GHz
Minimum RAM
4096 MB
Minimum storage drive space
3500 MB
System requirements
Compatible operating systems
Microsoft Windows 7, 8 (32-, 64-bit)
Features
Compatibility
Designjet
Other features
Other network protocols supported
IPv4