HP logo

HP Officejet 6500 Wireless All-in-One Printer - E709n Thermal inkjet 4800 x 1200 DPI 13 ppm

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11473
Info modified on:
17 Mar 2024, 09:53:23
Short summary description HP Officejet 6500 Wireless All-in-One Printer - E709n Thermal inkjet 4800 x 1200 DPI 13 ppm:

HP Officejet 6500 Wireless All-in-One Printer - E709n, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying

Long summary description HP Officejet 6500 Wireless All-in-One Printer - E709n Thermal inkjet 4800 x 1200 DPI 13 ppm:

HP Officejet 6500 Wireless All-in-One Printer - E709n. Print technology: Thermal inkjet, Printing: Colour printing, Resolution (maximum): 4800 x 1200 DPI, Print speed colour (normal, A4/US Letter): 10 ppm. Copying: Colour copying, Maximum copy resolution: 4800 x 1200 DPI. Optical scanning resolution: 2400 x 2400 DPI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.