location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet K7103 Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Officejet K7103 Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB041C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585228096 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40800
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2022 17:40:29
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 23 Feb 2011
Product end of life date
Leaflet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Standard one-year limited hardware warranty. Warranty and support options vary by product, country and local legal requirements.
Long product name HP Officejet K7103 Printer :
The short editorial description of HP Officejet K7103 Printer

Officejet K7103 Printer
More>>>
HP Officejet K7103 Printer:
The official marketing text of HP Officejet K7103 Printer as supplied by the manufacturer

Multiple paper sizes with or without borders up to A3+, A4 printing at up to 25 ppm black / 20 ppm colour, 4-ink colour with up to 4800-optimised dpi or optional 6-ink, optional duplexer for two-sided printing, heavy/special papers up to 280 g/m2, poster printing, USB Hi-speed, parallel port,

Short summary description HP Officejet K7103 Printer:
This short summary of the HP Officejet K7103 Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Officejet K7103 Printer

Long summary description HP Officejet K7103 Printer:
This is an auto-generated long summary of HP Officejet K7103 Printer based on the first three specs of the first five spec groups.

HP Officejet K7103 Printer

Produce eye-catching materials up to A3+ with four-ink or optional six-ink[1] colour.

Print with or without borders[3] up to A3 + with this reliable and easy-to-use printer. Get laser-quality black text, impressive colour graphics and business-quality photos with standard four-ink or optional six-ink colour[1].

Get high-performance, low-cost printing – plus all the reliability you expect of HP.

Boost productivity and cut external print costs with this affordable, feature-rich and reliable printer. Enjoy fast printing at up to 25 ppm black, 20 ppm colour. Get fast turnaround times with quick-drying HP Vivera office inks.

Print everything from documents to marketing collateral with one versatile device.

Get everyday-, photo- and A3-printing from one versatile device. Enjoy outstanding media flexibility including a rear paper path for heavy papers. Create professional-looking double-sided materials with optional auto A4/A3 duplexing[2].

Terms of use HP Officejet K7103 Printer:
Terms of use

[1] HP 138 Photo Inkjet Print Cartridge not included, sold separately
[2] HP Auto Two-Sided Print Accessory C8258A not included, sold separately
[3] Borderless printing is available on brochure and photo papers