location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 4740s Intel® Core™ i5 i5-3210M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7650M Wi-Fi 4 (802.11n) Windows 7 Professional Aluminium, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
4000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4740s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4Z68EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111519856 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18498
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 06:23:06
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2013
Product end of life date
Bullet Points HP ProBook 4740s Intel® Core™ i5 i5-3210M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7650M Wi-Fi 4 (802.11n) Windows 7 Professional Aluminium, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Aluminium, Black
  • - Intel® Core™ i5 i5-3210M 2,5 GHz
  • - 43,9 cm (17.3") HD+ 1600 x 900 pixels 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 500 GB HDD DVD Super Multi DL
  • - AMD Radeon HD 7650M Intel® HD Graphics 4000
  • - Wi-Fi 4 (802.11n) Ethernet LAN connection 10,100,1000 Mbit/s
  • - Lithium-Ion (Li-Ion) 73 Wh 10,5 h 90 W
  • - Windows 7 Professional 64-bit
Warranty: 1-year limited(upgrades available, sold separately), 1-yearon primary battery
Long product name HP ProBook 4740s Intel® Core™ i5 i5-3210M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7650M Wi-Fi 4 (802.11n) Windows 7 Professional Aluminium, Black :
The short editorial description of HP ProBook 4740s Intel® Core™ i5 i5-3210M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7650M Wi-Fi 4 (802.11n) Windows 7 Professional Aluminium, Black

HP ProBook 4740s Notebook PC
More>>>
HP ProBook 4740s Intel® Core™ i5 i5-3210M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7650M Wi-Fi 4 (802.11n) Windows 7 Professional Aluminium, Black:
The official marketing text of HP ProBook 4740s Intel® Core™ i5 i5-3210M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7650M Wi-Fi 4 (802.11n) Windows 7 Professional Aluminium, Black as supplied by the manufacturer

Your Business Partner. Optimized for Windows 8 Pro, these notebooks are ideal for SMBs. They offer multimedia tools, easy-to-use security, aluminum casing for added protection and 43,9 cm (17.3") diagonal HD+1 display. Gain discrete graphics and battery-saving mode2.

Protection inside and out.

• The aluminum casing offers extended durability to keep up with mobile use. The smudge-resistant and wear-resistant HP DuraFinish keeps the metallic gray color looking polished.


Accomplish more with the right business tools.

• Use discrete graphics to create brilliant visuals and your PC automatically switches to battery-saving mode when every day applications are used. AMD Dynamic Switchable Graphics makes it happen without adding to your To Do list2.


Mix business with pleasure.

• Watch training videos at work and enjoy your favorite flicks at home – all thanks to the pre-loaded multimedia software. Use the HDMI port to plug into a large display at home, while running a movie downloaded to your notebook3.


1 HD content required to view HD images.

2 AMD Dynamic Switchable Graphics technology requires either an AMD “A” series APU or an Intel processor, plus an AMD Radeon™ discrete graphics configuration and is available on Windows® 7 Professional, Home Premium, and/or Home Basic OS. With AMD Dynamic Switchable Graphics technology, full enablement of all discrete graphics video and display features may not be supported on all systems (e.g. OpenGL applications will run on the integrated GPU or the APU as the case may be).

3 HDMI cable is sold separately.

Short summary description HP ProBook 4740s Intel® Core™ i5 i5-3210M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7650M Wi-Fi 4 (802.11n) Windows 7 Professional Aluminium, Black:
This short summary of the HP ProBook 4740s Intel® Core™ i5 i5-3210M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7650M Wi-Fi 4 (802.11n) Windows 7 Professional Aluminium, Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 4740s, Intel® Core™ i5, 2,5 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description HP ProBook 4740s Intel® Core™ i5 i5-3210M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7650M Wi-Fi 4 (802.11n) Windows 7 Professional Aluminium, Black:
This is an auto-generated long summary of HP ProBook 4740s Intel® Core™ i5 i5-3210M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7650M Wi-Fi 4 (802.11n) Windows 7 Professional Aluminium, Black based on the first three specs of the first five spec groups.

HP ProBook 4740s. Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-3210M, Processor frequency: 2,5 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drives: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system software: Windows 7 Professional. Product colour: Aluminium, Black

Design
Product colour *
Aluminium, Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
43,9 cm (17.3")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Display diagonal (metric)
43,9 cm
Processor
Processor manufacturer *
Intel
Processor type *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor *
i5-3210M
Processor number of cores
2
Processor threads
4
Processor boost frequency
3,1 GHz
Processor frequency *
2,5 GHz
System bus data transfer rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3200 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express сonfigurations
1x16, 2x8, 1x8+2x4
Number of processors supported
1
CPU multiplier (bus/core ratio)
25
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Total HDDs capacity
500 GB
Number of HDDs installed
1
Hard drive capacity
500 GB
Hard drive interface
SATA II
Hard drive rotational speed
7200 RPM
Hard drive size
2.5"
Optical drives *
DVD Super Multi DL
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Radeon HD 7650M
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x166
Number of discrete graphics cards
1
Audio
Audio system
SRS Premium PRO
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in microphone
Yes
Network
Wi-Fi
Yes
Network interface
Gigabit Ethernet, WLAN
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN connection
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
Performance
Chipset
Intel HM76 Express
Keyboard
Pointing device
Touchpad
Keyboard
Numeric keypad *
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system software *
Windows 7 Professional
Processor special features
Intel Wireless Display (WiDi) Technology
Yes
Intel My WiFi Technology
Yes
Intel Anti-Theft Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel Smart Cache
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel Clear Video Technology for MID
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31.0 x 24.0 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0N0
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65708
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
8
Battery capacity *
73 Wh
Battery life (max)
10,5 h
Power
AC adapter power
90 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Power auto-sensing
Yes
Security
Cable lock slot
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 85%
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
413 mm
Depth
279 mm
Height
29 mm
Weight *
2,92 kg
Features
Images Type Map
Packaging content
Cables included
AC
Manual
Yes
Warranty card
Yes
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
AMD, Intel
Type
PC
Maximum internal memory (64-bit)
8 GB
Power supply type
AC/DC
Number of products included
1 pc(s)
Ethernet interface type
Gigabit Ethernet
Number of speakers
2
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 21:54:28
Uk has collected 5 expert reviews for HP ProBook 4740s Intel® Core™ i5 i5-3210M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7650M Wi-Fi 4 (802.11n) Windows 7 Professional Aluminium, Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%