HP logo

HP 180W Smart AC Adapter power adapter/inverter

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106424
Info modified on:
09 Jul 2024, 09:49:40
End of life date:
29 Jun 2011
Warranty:
1 Year Limited
Long product name HP 180W Smart AC Adapter power adapter/inverter:

HP 180W Smart AC Adapter

HP 180W Smart AC Adapter power adapter/inverter:

Smart AC power adapters from HP power your notebook and charge the internal battery simultaneously. These adapters provide you with the ability to power your notebook when away from the office or on the road.

• Provides a convenient and portable power source for use in a mobile environment


• 180-watt design enables optimum system performance


• Compact design makes HP Smart AC Adapters an ideal travel companion

Short summary description HP 180W Smart AC Adapter power adapter/inverter:

HP 180W Smart AC Adapter, 980 g, 169 x 85 x 40 mm, 16,9 cm (6.65"), 0,98 kg (2.16 lbs)

Long summary description HP 180W Smart AC Adapter power adapter/inverter:

HP 180W Smart AC Adapter. Weight: 980 g. Dimensions (WxDxH): 169 x 85 x 40 mm, Product dimensions (W x D x H): 16,9 cm (6.65"), Weight (imperial): 0,98 kg (2.16 lbs)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.