HP logo

HP M01-F2005ni Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Tower PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
918
Info modified on:
11 Mar 2024, 10:23:03
End of life date:
30 Sept 2023
Bullet Points HP M01-F2005ni Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Tower PC Black:
  • - Intel® Core™ i3-10105 (3.7 GHz base frequency, up to 4.4 GHz with Intel® Turbo Boost Technology, 6 MB L3 cache, 4 cores, 8 threads)
  • - Windows 11 Home Single Language
  • - Intel® UHD Graphics
  • - 8 GB memory; 512 GB SSD storage
Long product name HP M01-F2005ni Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Tower PC Black:

Desktop M01-F2005ni Bundle PC, Windows 11 Home Single Language, Intel® Core™ i3, 8GB RAM, 512GB SSD

HP M01-F2005ni Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Tower PC Black:

Reliable PC. Undeniable style.
From the brand trusted by millions, this HP Desktop PC blends a modern design with proven technology. Take on everyday tasks with a reliable processor and save more of your favorite content with abundant storage. Seamlessly connect secondary devices with convenient front-facing ports. Add a touch of class to your room thanks to this stylish PC.

Short summary description HP M01-F2005ni Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Tower PC Black:

HP M01-F2005ni, 3,7 GHz, Intel® Core™ i3, i3-10105, 8 GB, 512 GB, Windows 11 Home

Long summary description HP M01-F2005ni Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Tower PC Black:

HP M01-F2005ni. Processor frequency: 3,7 GHz, Processor type: Intel® Core™ i3, Processor: i3-10105. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics 630. Operating system software: Windows 11 Home. Power supply: 310 W. Form factor: Tower. Product type: PC. Product colour: Black

Reasons to buy
Specs
Recommended products
Loading...
Terms of use HP M01-F2005ni Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Tower PC Black 6W1V9EA:
Technical specification disclaimers
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.