HP logo

HP Pro 400 G9 Intel® Core™ i7 i7-12700 8 GB DDR4-SDRAM 1 TB HDD NVIDIA Quadro T400 Windows 11 Pro Tower PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
981
Info modified on:
12 Mar 2024, 11:37:37
End of life date:
31 Mar 2023
Bullet Points HP Pro 400 G9 Intel® Core™ i7 i7-12700 8 GB DDR4-SDRAM 1 TB HDD NVIDIA Quadro T400 Windows 11 Pro Tower PC Black:
  • - Intel® Core™ i7-12700 (up to 4.9 GHz with Intel® Turbo Boost Technology, 25 MB L3 cache, 12 cores, 20 threads)
  • - Windows 10 Pro (available through downgrade rights from Windows 11 Pro)
  • - NVIDIA® Quadro® T400 (2 GB GDDR6 dedicated)
  • - 8 GB memory; 1 TB HDD storage
Long product name HP Pro 400 G9 Intel® Core™ i7 i7-12700 8 GB DDR4-SDRAM 1 TB HDD NVIDIA Quadro T400 Windows 11 Pro Tower PC Black:

Pro Tower 400 G9 PCI Desktop PC

HP Pro 400 G9 Intel® Core™ i7 i7-12700 8 GB DDR4-SDRAM 1 TB HDD NVIDIA Quadro T400 Windows 11 Pro Tower PC Black:

All the essentials for your growing business needs
The HP Pro Tower 400 provides users with commercial-grade performance, security, and scalability for growing businesses. This PC is powered by the latest Intel® processor[2] and protected with always-on security you can trust.

Short summary description HP Pro 400 G9 Intel® Core™ i7 i7-12700 8 GB DDR4-SDRAM 1 TB HDD NVIDIA Quadro T400 Windows 11 Pro Tower PC Black:

HP Pro 400 G9, 2,1 GHz, Intel® Core™ i7, i7-12700, 8 GB, 1 TB, Windows 11 Pro

Long summary description HP Pro 400 G9 Intel® Core™ i7 i7-12700 8 GB DDR4-SDRAM 1 TB HDD NVIDIA Quadro T400 Windows 11 Pro Tower PC Black:

HP Pro 400 G9. Processor frequency: 2,1 GHz, Processor type: Intel® Core™ i7, Processor: i7-12700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory speed: 3200 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel UHD Graphics 770, Discrete graphics card model: NVIDIA Quadro T400. Operating system software: Windows 11 Pro. Form factor: Tower. Product type: PC. Weight: 5,31 kg. Product colour: Black

Terms of use HP Pro 400 G9 Intel® Core™ i7 i7-12700 8 GB DDR4-SDRAM 1 TB HDD NVIDIA Quadro T400 Windows 11 Pro Tower PC Black 6U3S3EA:
Technical specification disclaimers
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.