location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15s-eq2010ni AMD Ryzen™ 3 5300U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15s-eq2010ni
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6P0W5EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786314407 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1043
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Apr 2024 14:15:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2023
Product end of life date
Bullet Points HP 15s-eq2010ni AMD Ryzen™ 3 5300U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Ryzen™ 3 5300U (up to 3.8 GHz max boost clock, 4 MB L3 cache, 4 cores, 8 threads)
  • - Windows 11 Home Single Language
  • - 39.6 cm (15.6") diagonal FHD display
  • - AMD Radeon™ Graphics
  • - 8 GB memory; 256 GB SSD storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP 15s-eq2010ni AMD Ryzen™ 3 5300U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver :
The short editorial description of HP 15s-eq2010ni AMD Ryzen™ 3 5300U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver

Laptop 15s-eq2010ni, Windows 11 Home Single Language, 15.6", AMD Ryzen™ 3, 8GB RAM, 256GB SSD, FHD, Natural silver
More>>>
HP 15s-eq2010ni AMD Ryzen™ 3 5300U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver:
The official marketing text of HP 15s-eq2010ni AMD Ryzen™ 3 5300U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver as supplied by the manufacturer

Power through your day
Stay connected to what matters most with long-lasting battery life and a thin micro-edge bezel design. Built to keep you productive and entertained from anywhere, the HP 15.6 inch Laptop features reliable performance and an expansive display, so you can stream, surf and speed through tasks.[1]

Short summary description HP 15s-eq2010ni AMD Ryzen™ 3 5300U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver:
This short summary of the HP 15s-eq2010ni AMD Ryzen™ 3 5300U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15s-eq2010ni, AMD Ryzen™ 3, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP 15s-eq2010ni AMD Ryzen™ 3 5300U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver:
This is an auto-generated long summary of HP 15s-eq2010ni AMD Ryzen™ 3 5300U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver based on the first three specs of the first five spec groups.

HP 15s-eq2010ni. Product type: Laptop, Form factor: Clamshell. Processor type: AMD Ryzen™ 3, Processor: 5300U, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system software: Windows 11 Home. Product colour: Silver

Go longer, faster
Go longer, faster

Long-lasting battery life and HP Fast Charge technology lets you work, watch, and stay connected all day. Integrated precision touchpad with multi-touch support speeds up navigation and productivity.

Reliable performance
Reliable performance

Tackle your busiest days with the performance of a reliable processor. Save more of what you love with abundant storage for all your photos, videos and documents.

View more, carry less
View more, carry less

Thin, light, and designed to travel. See more of your photos, videos and projects on a 6.5 mm micro-edge bezel display.

Design
Color name
Natural silver
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Market positioning
Everyday
Introduction year
2022
Country of origin
China
Original brand name
HP
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
Native aspect ratio
16:9
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
250 cd/m²
Display diagonal (metric)
39,6 cm
RGB colour space
NTSC
Color gamut
45%
Processor
Processor manufacturer *
AMD
Processor type *
AMD Ryzen™ 3
Processor *
5300U
Processor number of cores
4
Processor threads
8
Processor boost frequency
3,8 GHz
Processor frequency *
2,6 GHz
Processor cache
4 MB
Processor cache type
L3
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory speed
3200 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
1x SO-DIMM
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
Solid-state drive capacity
256 GB
Solid-state drive interfaces
PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drives *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
No
On-board graphics card family
AMD Radeon Graphics
On-board graphics card model *
AMD Radeon Graphics
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Network
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Realtec RTL8822CE
WLAN controller manufacturer
Realtek
Ethernet LAN connection
No
Bluetooth
Yes
Bluetooth version
5.0
Miracast
Yes
MIMO
Yes
MIMO type
Multi User MIMO
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
Performance
Chipset
AMD SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Pre-installed software
Dropbox
Trial software
McAfee LiveSafe, Microsoft Office 365; ExpressVPN
Operating system software *
Windows 11 Home
Special features
HP speaker type
HP Dual Speakers
HP Smart AC Adapter
Yes
HP Imagepad
Yes
HP front camera
HP TrueVision HD
HP segment
Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
41 Wh
Battery life (max)
9,5 h
Continuous video playback time
9 h
Fast charging
Yes
Fast charging time (50%)
45 min
Battery weight
210 g
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, Power on, User
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Silver
Weight & dimensions
Width
358,5 mm
Depth
242 mm
Height
17,9 mm
Weight *
1,69 kg
Packaging data
Package width
69 mm
Package depth
305 mm
Package height
520 mm
Package weight
2,21 kg
Packaging content
Keyboard included
Yes
Stylus pen
No
Other features
Number of speakers
2
Country Distributor
United Kingdom 1 distributor(s)
Terms of use HP 15s-eq2010ni AMD Ryzen™ 3 5300U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver:
Terms of use

Technical specification disclaimers