HP logo

HP OMEN 40L GT21-0005ni AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 11 Home in S mode Tower PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1271
Info modified on:
12 Mar 2024, 11:37:37
End of life date:
30 Apr 2023
Bullet Points HP OMEN 40L GT21-0005ni AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 11 Home in S mode Tower PC Black:
  • - AMD Ryzen™ 7 5800X (up to 4.7 GHz max boost clock, 32 MB L3 cache, 8 cores, 16 threads)
  • - Windows 11 Home Single Language in S mode
  • - NVIDIA® GeForce RTX™ 3060 (12 GB GDDR6 dedicated)
  • - 32 GB memory; 2 TB HDD storage; 1 TB SSD storage
Warranty:
1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP OMEN 40L GT21-0005ni AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 11 Home in S mode Tower PC Black:

OMEN 40L Desktop GT21-0005ni PC, Windows 11 Home Single Language in S mode, AMD Ryzen™ 7, 32GB RAM, 1TB SSD, 2TB HDD, NVIDIA® GeForce RTX™ 3060

HP OMEN 40L GT21-0005ni AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 11 Home in S mode Tower PC Black:

The power to elevate your game
The OMEN by HP 40L Gaming Desktop is the ultimate companion on your gaming journey. Powered by the latest AMD processor[1] and advanced graphics, the OMEN Desktop has a superior cooling system that prevents overheating. Designed for easy tool-less upgradeability, the OMEN Desktop will give you the top-tier performance to meet your gaming needs.

Short summary description HP OMEN 40L GT21-0005ni AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 11 Home in S mode Tower PC Black:

HP OMEN 40L GT21-0005ni, 3,8 GHz, AMD Ryzen™ 7, 5800X, 32 GB, 3 TB, Windows 11 Home in S mode

Long summary description HP OMEN 40L GT21-0005ni AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 11 Home in S mode Tower PC Black:

HP OMEN 40L GT21-0005ni. Processor frequency: 3,8 GHz, Processor type: AMD Ryzen™ 7, Processor: 5800X. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory speed: 3733 MHz. Total storage capacity: 3 TB, Storage media: HDD+SSD. On-board graphics card model: AMD Radeon Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3060. Operating system software: Windows 11 Home in S mode. Power supply: 600 W. Form factor: Tower. Product type: PC. Product colour: Black

Terms of use HP OMEN 40L GT21-0005ni AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 11 Home in S mode Tower PC Black 6J340EA:
Technical specification disclaimers
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.