HP logo

HP 21-b0005ni Intel® Core™ i3 i3-1005G1 52,6 cm (20.7") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 11 Home Wi-Fi 5 (802.11ac) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
790
Info modified on:
11 Mar 2024, 10:23:03
End of life date:
30 Sept 2022
Bullet Points HP 21-b0005ni Intel® Core™ i3 i3-1005G1 52,6 cm (20.7") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 11 Home Wi-Fi 5 (802.11ac) White:
  • - Intel® Core™ i3-1005G1 (1.2 GHz base frequency, up to 3.4 GHz with Intel® Turbo Boost Technology, 4 MB L3 cache, 2 cores)
  • - Windows 11 Home Single Language
  • - 52.6 cm (20.7") diagonal, FHD (1920 x 1080), anti-glare, 200 nits, 72% NTSC
  • - Intel® UHD Graphics
  • - 8 GB memory; 1 TB HDD storage
Warranty:
1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP 21-b0005ni Intel® Core™ i3 i3-1005G1 52,6 cm (20.7") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 11 Home Wi-Fi 5 (802.11ac) White:

All-in-One 21-b0005ni Bundle PC, Windows 11 Home Single Language, 20.7", Intel® Core™ i3, 8GB RAM, 1TB HDD, FHD

HP 21-b0005ni Intel® Core™ i3 i3-1005G1 52,6 cm (20.7") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 11 Home Wi-Fi 5 (802.11ac) White:

Clean. Clutter-free.
Tired of your old computer cluttering your space? The HP All-in-One blends the power of a desktop with the elegance of a slim, sleek display into one dependable device designed to fit you.

Short summary description HP 21-b0005ni Intel® Core™ i3 i3-1005G1 52,6 cm (20.7") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 11 Home Wi-Fi 5 (802.11ac) White:

HP 21-b0005ni, 52,6 cm (20.7"), Full HD, Intel® Core™ i3, 8 GB, 1 TB, Windows 11 Home

Long summary description HP 21-b0005ni Intel® Core™ i3 i3-1005G1 52,6 cm (20.7") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 11 Home Wi-Fi 5 (802.11ac) White:

HP 21-b0005ni. Product type: All-in-One PC. Display diagonal: 52,6 cm (20.7"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor type: Intel® Core™ i3, Processor frequency: 1,2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics. Built-in camera. Operating system software: Windows 11 Home. Product colour: White

Reasons to buy
Specs
Recommended products
Loading...
Terms of use HP 21-b0005ni Intel® Core™ i3 i3-1005G1 52,6 cm (20.7") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 11 Home Wi-Fi 5 (802.11ac) White 6D4G7EA:
[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[2] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance. Internet service required and not included. 4K content required to view full 4K images. Graphics output may be limited based on the maximum resolution of the display.
[3] HP Total Test Process testing is not a guarantee of future performance under these test conditions. Damage under the HP Total Test Process test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[4] Full high-definition (FHD) content is required to view FHD images.
[5] For hard drives, TB = 1 trillion bytes. Actual formatted capacity is less.
[6] Internet access required and not included.
[7] Wireless access point and Internet service required. Availability of public wireless access points limited. The specifications for the 802.11ac WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the laptop to communicate with other 802.11ac WLAN devices. Bluetooth® is a trademark owned by its proprietor and used by HP Inc. under license.
[8] Actual throughput may vary.

Technical specification disclaimers
25 GB of free Dropbox storage for 12 months from date of registration. For complete details and terms of use, including cancellation policies, visit the Dropbox website at https://www.dropbox.com/help/space/hp-promotion. Internet service required and not included.
Free 30 day subscription of McAfee LiveSafe service included. Internet access required and not included. Subscription required after expiration.
Percent of active and nonactive viewing area to bezel area excluding speaker.
Percent of active and nonactive viewing area to bezel area including speaker.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Must activate within 180 days of Windows activation.
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.