location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 600 G6 All-in-One PC Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 1 TB HDD Windows 11 Pro

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP ProOne 600 G6 All-in-One PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6D3R5EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192017364 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1472
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Mar 2023
Product end of life date
Bullet Points HP ProOne 600 G6 All-in-One PC Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 1 TB HDD Windows 11 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5-10500 (3.1 GHz base frequency, up to 4.5 GHz with Intel® Turbo Boost Technology, 12 MB L3 cache, 6 cores)
  • - Windows 10 Pro (available through downgrade rights from Windows 11 Pro)
  • - Intel® UHD Graphics 630
  • - 8 GB memory; 1 TB HDD storage
Warranty: 3 year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP ProOne 600 G6 All-in-One PC Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 1 TB HDD Windows 11 Pro :
The short editorial description of HP ProOne 600 G6 All-in-One PC Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 1 TB HDD Windows 11 Pro

ProOne 600 G6 All-in-One PC, 21.5", Windows 10 Pro (available through downgrade rights from Windows 11 Pro), Intel® Core™ i5, 8GB RAM, 1TB HDD, FHD
More>>>
HP ProOne 600 G6 All-in-One PC Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 1 TB HDD Windows 11 Pro:
The official marketing text of HP ProOne 600 G6 All-in-One PC Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 1 TB HDD Windows 11 Pro as supplied by the manufacturer

The versatile AiO for your growing business.
The HP ProOne 600 22 All-in-One is a sound investment that can be quickly deployed into demanding environments with a micro-edge, anti-glare display, strong security, and comprehensive manageability features.

Short summary description HP ProOne 600 G6 All-in-One PC Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 1 TB HDD Windows 11 Pro:
This short summary of the HP ProOne 600 G6 All-in-One PC Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 1 TB HDD Windows 11 Pro data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProOne 600 G6 All-in-One PC, 3,1 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD±RW, Windows 11 Pro

Long summary description HP ProOne 600 G6 All-in-One PC Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 1 TB HDD Windows 11 Pro:
This is an auto-generated long summary of HP ProOne 600 G6 All-in-One PC Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 1 TB HDD Windows 11 Pro based on the first three specs of the first five spec groups.

HP ProOne 600 G6 All-in-One PC. Processor frequency: 3,1 GHz, Processor type: Intel® Core™ i5, Processor: i5-10500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drives: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Wi-Fi. Operating system software: Windows 11 Pro. Weight: 6,76 kg

Functionality for the multi-device world

Provide users with multiple devices options for how they work and stay productive. New flexibility is delivered by the HP ProOne 600 AiO that can be used as a full PC or as an additional display for another desktop or laptop PC.[4]

Sleek, modern design

Featuring a sleek design, this AiO undergoes MIL-STD 810G testing[3] and still suits the front desk or an owner’s office. The micro-edge, anti-glare 21.5-inch diagonal IPS display provides plenty of workspace.

Work with peace of mind

HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense. From the BIOS to the browser, above, in, and below the OS, these constantly evolving solutions help protect your PC from modern threats.[1]

Processor
Processor manufacturer *
Intel
Processor type *
Intel® Core™ i5
Processor generation
10th gen Intel® Core™ i5
Processor *
i5-10500
Processor number of cores
6
Processor threads
12
Processor boost frequency
4,5 GHz
Processor frequency *
3,1 GHz
Processor cache
12 MB
Processor cache type
L3
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Memory speed
2666 MHz
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drives *
DVD±RW
Number of storage drives installed
1
Number of HDDs installed
1
Hard drive capacity
1 TB
Hard drive interface
SATA
Hard drive rotational speed
7200 RPM
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 630
Network
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX201
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
Design
Number of 2.5" bays
1
Intel® vPro™ Platform Eligibility
No
Performance
Market positioning
Everyday
Chipset
Intel Q470
Audio chip
Realtek ALC3252
Built-in speaker(s)
Yes
Password protection
Yes
Performance
Password protection type
BIOS, Power on, User
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Software
Operating system software *
Windows 11 Pro
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Special features
HP JumpStart
Yes
HP Support Assistant
Yes
HP segment
Business
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
Low halogen
Weight & dimensions
Width *
488,7 mm
Depth *
482,8 mm
Height *
201,5 mm
Weight *
6,76 kg
Package width
595 mm
Package depth
245 mm
Package height
414 mm
Package weight
9,78 kg
Packaging content
Display included *
Yes
Display diagonal
54,6 cm (21.5")
Display resolution
1920 x 1080 pixels
Panel type
IPS
Display brightness
250 cd/m²
Keyboard included
Yes
Keyboard connectivity
Wired
Other features
Keyboard
USB
Display diagonal (metric)
54,6 cm
Terms of use HP ProOne 600 G6 All-in-One PC Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 1 TB HDD Windows 11 Pro:
Terms of use

Technical specification disclaimers